EN
  • EN
  • DE

LT1121AIS8-5

Part No LT1121AIS8-5
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205121-LT1121AIS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1121AIS8-5 CAD Model

Description

Linear Technology LT1121AIS8-5 Voltage Regulator

The Linear Technology LT1121AIS8-5 is a high-performance, low dropout voltage regulator designed for applications requiring up to 150mA of output current with a minimal voltage drop. This compact and efficient regulator is housed in an 8-lead SOIC package and is optimized for a fixed output voltage of 5V, making it an ideal choice for powering sensitive electronic circuits that demand a stable and precise voltage supply.

Key Features

  • Low Dropout Voltage: The LT1121AIS8-5 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial for battery-powered devices.
  • High Output Current: Capable of delivering up to 150mA of continuous output current, this regulator can support a wide range of applications, from microcontrollers to portable electronics.
  • Stable with Low ESR Capacitors: The device is stable with output capacitors as low as 3.3µF, which can be tantalum, ceramic, or aluminum electrolytic, providing flexibility in design and helping to reduce the overall size and cost of the power supply circuit.
  • Low Quiescent Current: The LT1121AIS8-5 features a low quiescent current under operating conditions, and an even lower shutdown current, making it an excellent choice for battery-powered applications where power conservation is critical.
  • Thermal Protection: Integrated thermal shutdown protection ensures that the device operates within safe temperature limits, thereby protecting your application from overheating and potential damage.
  • No Protection Diodes Needed: Built-in robustness means that protection diodes are not required for output transient protection, simplifying design and reducing component count.

Applications

The LT1121AIS8-5 is suitable for a variety of applications, including but not limited to:

  • Portable, battery-powered devices
  • Microprocessor supply
  • Electronic instruments and meters
  • Automotive electronics
  • Industrial supplies

With its precision output voltage, low power dissipation, and small footprint, the LT1121AIS8-5 from Linear Technology is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5076 $58.5228
7+ $16.0063 $112.0441
10+ $15.5061 $155.0610
14+ $15.0059 $210.0826
18+ $14.5057 $261.1026
24+ $13.0051 $312.1224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess