EN
  • EN
  • DE

LT1121CN8-3.3

Part No LT1121CN8-3.3
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206714-LT1121CN8-3.3
Ultra Librarian 3D Model Ultra Librarian LT1121CN8-3.3 CAD Model

Description

Product Overview: LT1121CN8-3.3 Voltage Regulator

The LT1121CN8-3.3 from Linear Technology is a robust and efficient voltage regulator designed to offer stable and reliable performance for a wide range of applications. This low dropout regulator (LDO) is capable of delivering up to 150mA of output current with a fixed output voltage of 3.3V, making it an ideal choice for low-power devices and battery-powered applications.

Key Features

  • Low Dropout Voltage: The LT1121CN8-3.3 has a very low dropout voltage, which means it can regulate the output voltage effectively even when the input-to-output voltage differential is small. This feature is particularly beneficial in battery-operated devices where maximizing battery life is crucial.
  • High Output Accuracy: With a fixed output voltage of 3.3V, this regulator provides high accuracy, ensuring that devices receive a stable voltage supply for optimal performance.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when the device is in idle mode, thereby extending battery life in portable applications.
  • Thermal Protection: The LT1121CN8-3.3 includes built-in thermal protection that safeguards the device against overheating, thus ensuring long-term reliability and stability.
  • Short-Circuit Protection: This voltage regulator is equipped with short-circuit protection, which prevents damage to the device and the circuit in case of a short circuit condition.
  • No Load Stability: The regulator remains stable with no load, which is an essential feature for dynamic applications where the load can vary or be disconnected entirely.

Applications

The LT1121CN8-3.3 is versatile and can be used in various applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Handheld instruments
  • Embedded systems
  • Automotive electronics

With its compact 8-pin PDIP package, the LT1121CN8-3.3 is easy to integrate into a wide range of electronic circuits. Its combination of low dropout performance, high accuracy, and power-saving features makes it a reliable choice for engineers and designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7822 $62.1686
30+ $3.9239 $117.7170
46+ $3.8013 $174.8598
63+ $3.6787 $231.7581
82+ $3.5560 $291.5920
109+ $3.1882 $347.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess