EN
  • EN
  • DE

LT1121IS8-3.3

Part No LT1121IS8-3.3
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205134-LT1121IS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1121IS8-3.3 CAD Model

Description

Product Overview: LT1121IS8-3.3 Voltage Regulator

The LT1121IS8-3.3 is a high-performance, low dropout (LDO) voltage regulator from Linear Technology, designed to provide a fixed output of 3.3 volts. This regulator is an excellent choice for applications requiring a stable voltage source with a low voltage drop and minimal power dissipation.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable and reliable power source.
  • Low Dropout Voltage: The device maintains regulation with minimal difference between the input and output voltage, enhancing efficiency.
  • Output Current: Capable of delivering up to 150mA, making it suitable for a wide range of applications.
  • High Efficiency: Designed to operate with low quiescent current, significantly reducing power consumption when in standby mode.
  • Thermal Protection: Includes built-in thermal shutdown to prevent damage from overheating.
  • Short Circuit Protection: Offers robust protection against short-circuit conditions, ensuring long-term reliability.
  • Stable with Low ESR Capacitors: Compatible with low equivalent series resistance (ESR) capacitors, which can improve transient response.
  • Package: Available in an 8-Lead SOIC package, ideal for space-constrained applications.

Applications

The LT1121IS8-3.3 is versatile and can be used in a variety of electronic devices and systems, including:

  • Battery-powered equipment
  • Portable computers and peripherals
  • Instrumentation
  • Microprocessor supply
  • Automotive electronics

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1121IS8-3.3 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical applications. With its robust feature set and Linear Technology's reputation, this voltage regulator is an excellent choice for designers looking for a dependable power management solution.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0023 $60.0276
29+ $4.1049 $119.0421
44+ $3.9767 $174.9748
61+ $3.8485 $234.7585
78+ $3.7203 $290.1834
104+ $3.3356 $346.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess