EN
  • EN
  • DE

LT1121IST50

Part No LT1121IST50
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071322-LT1121IST50
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1121IST50 CAD Model

Description

Product Overview: LT1121IST-5#PBF

The LT1121IST-5#PBF is a low dropout regulator (LDO) from Linear Technology designed to provide a stable and reliable power supply for a wide range of applications. This LDO is characterized by its low power consumption, small footprint, and high performance, making it an ideal choice for battery-powered devices, portable equipment, and other space-constrained applications.

Key Features

  • Output Voltage: The LT1121IST-5#PBF provides a fixed output voltage of 5V, which is suitable for logic circuits and standard digital ICs.
  • Low Dropout Voltage: With a low dropout voltage of typically 0.4V at full load, this LDO can operate effectively even when the input voltage is very close to the output voltage, enhancing battery life in portable applications.
  • High Output Current: It can deliver up to 150mA of continuous output current, sufficient for a variety of low-power devices and circuits.
  • Low Quiescent Current: The quiescent current is typically 30μA with no load and 120μA under full load, which is beneficial for battery-powered applications where power conservation is critical.
  • Stable with Low-ESR Capacitors: The device remains stable with low-ESR output capacitors, making it compatible with modern ceramic capacitors that are smaller and more reliable than older electrolytic types.
  • Thermal Protection and Current Limiting: Built-in thermal shutdown and current limiting protect the device and the load from damage due to overheating and overcurrent conditions.

Applications

The LT1121IST-5#PBF is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Battery-powered equipment
  • Microprocessor supply
  • Power management for PDAs and mobile phones
  • Peripheral power supplies

Package and Quality

This LDO comes in a small surface-mount SOT-223 package, which is suitable for automated assembly processes and helps in minimizing the board space. The LT1121IST-5#PBF is also RoHS compliant and meets the requirements for lead-free components, reflecting Linear Technology's commitment to environmental sustainability.

In summary, the LT1121IST-5#PBF from Linear Technology is a high-quality, efficient, and reliable LDO voltage regulator that offers a combination of low dropout performance, low quiescent current, and protection features, making it an excellent choice for a variety of power supply applications.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Toko America Inc.
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
TT Electronics
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess