The LT1123CST#PBF is a high-performance, low dropout voltage regulator from Linear Technology, designed to deliver a continuous output current up to 700mA with a minimal voltage drop. This product is well-suited for applications requiring efficient power conversion, excellent regulation, and a low dropout voltage.
Key Features
- Output Current: Capable of delivering up to 700mA of continuous output current, making it ideal for powering a wide range of devices.
- Low Dropout Voltage: Offers a low dropout performance, which ensures a minimal voltage difference between the input and output under all load conditions, enhancing efficiency and battery life in portable applications.
- Adjustable Output: The output voltage can be set anywhere from 1.22V to 20V with a simple external resistor divider, providing flexibility for various design requirements.
- Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which can be critical for space-constrained applications.
- Overcurrent and Overtemperature Protection: Includes internal protection features that safeguard the device and the load from adverse conditions.
- Wide Operating Temperature Range: Functions reliably across a broad temperature range, making it suitable for industrial and automotive environments.
Applications
The Linear Technology LT1123CST#PBF voltage regulator is versatile and can be used in a variety of applications, including:
- Portable Electronics
- Microprocessor Power Supplies
- Battery-Powered Devices
- Linear Power Supplies
- Post-Regulation for Switching Supplies
Product Specifications
| Parameter |
Value |
| Part Number |
LT1123CST#PBF |
| Manufacturer |
Linear Technology |
| Output Voltage |
Adjustable (1.22V to 20V) |
| Output Current |
700mA |
| Dropout Voltage |
Low Dropout |
| Package |
SOT-223 |
| Operating Temperature |
-40°C to +125°C |
The LT1123CST#PBF is a testament to Linear Technology's commitment to providing high-quality power management solutions that meet the demands of modern electronic systems.