EN
  • EN
  • DE

2SA1151P2E

Part No 2SA1151P2E
Manufacturer NEC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1126527-2SA1151P2E
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1151P2E CAD Model

Description

The 2SA1151P2E is a PNP silicon transistor manufactured by NEC. This transistor is designed for audio amplifier and general-purpose switching applications. It offers reliable performance and is suitable for a variety of electronic circuits.

Applications

  • Audio Amplifiers: Used in pre-amplifiers and power amplifiers for sound amplification.
  • Switching Circuits: Suitable for general-purpose switching applications.
  • Voltage Regulators: Employed in voltage regulation circuits to maintain stable voltage levels.
  • Signal Processing: Used in signal processing circuits for signal amplification and manipulation.
  • Consumer Electronics: Found in various consumer electronic devices such as radios, televisions, and audio equipment.

Features

  • PNP Silicon Transistor: Utilizes PNP silicon technology for efficient current amplification.
  • High Collector Current (Ic): Capable of handling significant collector current.
  • High Collector-Emitter Voltage (Vceo): Designed to withstand high voltage between collector and emitter.
  • Low Saturation Voltage: Low VCE(sat) ensures minimal power loss during operation.
  • High Current Gain (hFE): Provides high current gain for effective signal amplification.

Benefits

  • Enhanced Audio Amplification: Provides substantial gain in audio amplifier circuits.
  • Efficient Switching: Ensures efficient switching in various electronic circuits.
  • Stable Voltage Regulation: Maintains stable voltage output in power supply circuits.
  • Reliable Performance: Offers robust and dependable performance in diverse applications.
  • Versatile Application: Suitable for a wide range of electronic applications.

Technical Specifications

The 2SA1151P2E transistor features a collector-emitter voltage (Vceo) typically around -50V, a collector current (Ic) of approximately -1A, and a power dissipation (Pc) of about 0.8W. It has a current gain (hFE) typically ranging from 100 to 400, allowing for effective signal amplification. Its operating temperature ranges from -55°C to +150°C.

This transistor is commonly used in applications requiring medium power amplification and general-purpose switching capabilities. Its robust design ensures long-term reliability and efficient performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess