EN
  • EN
  • DE

LT1123CST#TR

Part No LT1123CST#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828469-LT1123CST#TR
Ultra Librarian 3D Model Ultra Librarian LT1123CST#TR CAD Model

Description

The LT1123CST#TR from Linear Technology is a high-performance, low dropout voltage regulator designed for applications requiring efficient power management and stable voltage supply. This precision device is ideal for maintaining a consistent voltage level in a variety of electronic systems, ranging from portable devices to industrial equipment.

Key Features:

  • Low Dropout Performance: The LT1123CST#TR boasts an exceptionally low dropout voltage, which allows it to continue regulating output voltage even when the input-to-output differential is minimal. This characteristic is crucial for battery-powered applications where maximizing the usable range of the battery voltage is essential.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this regulator can easily handle moderate to high-power requirements, making it a versatile choice for a wide array of applications.
  • Adjustable Output Voltage: With the ability to adjust the output voltage from 1.24V to 29V via external resistors, the LT1123CST#TR offers flexibility for specific design needs, ensuring compatibility with various circuits and components.
  • Stable with Low ESR Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which can reduce the overall size and cost of the power supply design.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation and longevity of the regulator and the system it is a part of.
  • Overcurrent Protection: In-built overcurrent protection safeguards the regulator from damage due to excessive load conditions, enhancing system safety.

Applications:

The LT1123CST#TR is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive Electronics
  • Industrial Power Supplies
  • Embedded Systems
  • Telecommunications Infrastructure

With its robust feature set, the LT1123CST#TR voltage regulator from Linear Technology is an excellent choice for designers looking for a reliable and versatile power management solution.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2830 $58.1130
27+ $4.3347 $117.0369
42+ $4.1996 $176.3832
57+ $4.0633 $231.6081
74+ $3.9282 $290.6868
99+ $3.5216 $348.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess