EN
  • EN
  • DE

LT1124CN8#PBF

Part No LT1124CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12.5MHZ 8DIP / Op Amp Dual Low Noise Amplifier ±22V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 4.5 V/μs
GBP - Gain Bandwidth Product 12.5MHz
Current - Input Bias 8nA
Voltage - Input Offset 25μV
Operating Supply Current 2.3mA
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780236-LT1124CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1124
Introduction Date January 10, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1124CN8#PBF CAD Model

Description

The LT1124CN8#PBF is a high-performance dual operational amplifier (op amp) from Linear Technology, renowned for its precision and quality. This op amp is designed to cater to a wide array of applications that require accurate signal amplification, from medical equipment to industrial control systems.

Key Features

  • High Precision: The LT1124CN8#PBF boasts outstanding precision with low offset voltage and drift, ensuring signal integrity is maintained throughout the amplification process.
  • Low Noise: It has an exceptionally low noise density, making it ideal for audio applications and other sensitive electronic circuits where noise can be a critical factor.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op amp can handle a wide range of frequencies without compromising on performance.
  • Power Supply Range: The device operates from a supply range of ±2.5V to ±18V, providing flexibility in various power environments.
  • Output Drive Capability: It can drive capacitive loads up to 500pF, which is beneficial for driving longer cables or capacitive inputs without stability issues.

Applications

The versatility of the LT1124CN8#PBF makes it suitable for a diverse set of applications, including:

  • High-Quality Audio Equipment
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Active Filters and Buffers
  • Precision Current Sensing
  • Medical Instrumentation

Package and Quality

The LT1124CN8#PBF is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit designs. Linear Technology ensures that each unit meets rigorous quality standards, providing reliability and performance that engineers and designers can trust for their critical applications.

Whether your project demands high precision, low noise, or robust performance across a broad range of operating conditions, the LT1124CN8#PBF dual op amp is an excellent choice to elevate your design's performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1823 $50.9168
39+ $2.6111 $101.8329
60+ $2.5295 $151.7700
82+ $2.4479 $200.7278
106+ $2.3663 $250.8278
142+ $2.1216 $301.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess