EN
  • EN
  • DE

LT1129CS8-5#TRPBF

Part No LT1129CS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 700MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.7V at 700mA
Output Current 700mA
Current - Quiescent (Iq) 70μA
Maximum Supply Current 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714943-LT1129CS8-5#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1129CS8-5#TRPBF CAD Model

Description

Product Overview: LT1129CS8-5#TRPBF

The LT1129CS8-5#TRPBF is a high-performance, low-dropout (LDO) linear voltage regulator brought to you by Linear Technology, an industry leader in analog integrated circuits. This regulator is designed to provide a stable and reliable 5V output voltage with an input voltage range up to 30V, making it an excellent choice for a wide array of applications that require efficient power management.

Key Features

  • Output Voltage: Precisely regulated 5V output, ideal for powering sensitive electronic components.
  • Dropout Voltage: Low dropout performance ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • Output Current: Capable of delivering up to 500mA of continuous output current, suitable for a variety of moderate power applications.
  • Package Type: Packaged in an 8-lead SOIC, the LT1129CS8-5#TRPBF offers a compact footprint for space-constrained designs.
  • Protection Features: Includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and reverse battery protection, ensuring the longevity and reliability of both the regulator and the system it powers.
  • Low Quiescent Current: Exhibits a low quiescent current, making it an excellent choice for battery-powered and energy-sensitive applications.

Applications

The LT1129CS8-5#TRPBF is versatile and can be used across various sectors. It is particularly suitable for portable devices, instrumentation, and microprocessor or microcontroller power supplies. Its robust design also makes it a good fit for industrial and automotive applications where stable voltage is critical under varying conditions.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1129CS8-5#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that your systems operate smoothly over their intended lifespan. With its advanced features and protections, this LDO voltage regulator stands out as a superior choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6092 $54.4368
9+ $11.1665 $100.4985
14+ $10.8176 $151.4464
20+ $10.4686 $209.3720
25+ $10.1197 $252.9925
34+ $9.0728 $308.4752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,237 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess