EN
  • EN
  • DE

LT1129CT-3.3#PBF

Part No LT1129CT-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.7A TO220-5 / LDO Regulator Pos 3.3V 0.7A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.7V @ 700mA
Output Current 700mA
Operating Supply Current 70μA ~ 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 780246-LT1129CT-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1129
Introduction Date January 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1129CT-3.3#PBF CAD Model

Description

LT1129CT-3.3#PBF Product Image

The Linear Technology LT1129CT-3.3#PBF is a highly efficient low dropout (LDO) voltage regulator with a fixed output of 3.3 volts. Designed for a wide range of applications, this device is capable of delivering up to 700mA of continuous output current with a typical dropout voltage of just 0.4V at full load. The LT1129CT-3.3#PBF is a reliable solution for systems that require a stable and clean power supply.

Key Features:

  • Fixed 3.3V output voltage
  • 700mA output current capability
  • Low dropout voltage: typically 0.4V at full load
  • Low quiescent current: 135µA typical in operation
  • Shutdown quiescent current: 10µA maximum
  • Stable with 10µF output capacitor
  • Overcurrent and overtemperature protection
  • No protection diodes needed
  • Adjustable version also available

The LT1129CT-3.3#PBF is specifically designed to work with a wide variety of capacitors, including ceramic types for space-sensitive applications, while maintaining stability. This flexibility makes it an ideal choice for portable devices where space and power efficiency are critical.

In addition to its performance features, the LT1129CT-3.3#PBF includes several protection mechanisms to ensure the longevity and reliability of both the regulator and the system it powers. Overcurrent protection safeguards the device against short-circuits and excessive load conditions, while overtemperature protection ensures the regulator operates within safe temperature limits. Moreover, the regulator does not require any additional protection diodes, simplifying design and reducing component count.

For applications requiring different output voltages, Linear Technology also offers an adjustable version of this regulator, allowing designers to set the output voltage as needed with external resistors.

Whether you're designing power supplies for consumer electronics, industrial equipment, or battery-powered devices, the LT1129CT-3.3#PBF from Linear Technology is an excellent choice for a stable, efficient, and reliable voltage regulation solution.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7432 $52.1208
45+ $2.2508 $101.2860
69+ $2.1805 $150.4545
95+ $2.1102 $200.4690
123+ $2.0398 $250.8954
165+ $1.8288 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess