EN
  • EN
  • DE

LT1129IS8#PBF

Part No LT1129IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.7A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.8V
Maximum Output Voltage 30V
Dropout Voltage-Max 0.7V @ 700mA
Output Current 700mA
Operating Supply Current 70μA to 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 3.8 V to 30 V
Voltage - Dropout (Typical) 0.45V @ 700mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020229-LT1129IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1129IS8#PBF CAD Model

Description

Product Overview: LT1129IS8#PBF

The LT1129IS8#PBF is a high-performance, low dropout (LDO) linear voltage regulator from Linear Technology, an Analog Devices company. Designed for a wide range of applications, this regulator offers significant improvements over older linear regulators. Its key features include low dropout voltage, low quiescent current, and robust protection mechanisms, making it an ideal choice for battery-powered devices, portable equipment, and any application requiring a high-quality power supply.

Key Features and Benefits

  • Low Dropout Voltage: The LT1129IS8#PBF boasts an impressively low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life.
  • High Output Current: Capable of delivering up to 700mA of continuous output current, this regulator can power a wide array of peripherals and microcontrollers.
  • Low Quiescent Current: With a low quiescent current of only 85µA (typical) during operation and 10µA in shutdown, the LT1129IS8#PBF is optimized for battery-powered applications where power conservation is crucial.
  • Stable with Low ESR Capacitors: Stability with low equivalent series resistance (ESR) output capacitors as low as 10mΩ makes it compatible with modern ceramic capacitors, which are smaller, more reliable, and have better longevity than tantalum capacitors.
  • Built-In Protection: The device includes overcurrent and overtemperature protection, safeguarding the regulator and the load from potential damage.
  • Wide Operating Temperature Range: The LT1129IS8#PBF functions over a broad temperature range from -40°C to 125°C, making it suitable for industrial and automotive applications.
  • Adjustable Output: While it comes with fixed output voltage versions, it also offers an adjustable output version for a custom voltage setting, providing design flexibility.

Applications

The LT1129IS8#PBF is versatile and can be used in various applications, including but not limited to:

  • Portable Electronics
  • Automotive Electronics
  • Industrial Supplies
  • Battery-Powered Equipment
  • Microcontroller Power Supplies

Package and Availability

The LT1129IS8#PBF is available in an 8-lead SOIC package, providing a compact solution for space-constrained applications. Its part number reflects the package type and plating (Pb-free), adhering to RoHS standards for environmental compliance.

With its robust feature set and proven reliability, the LT1129IS8#PBF from Linear Technology stands out as a superior choice for designers seeking a high-quality LDO voltage regulator.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1912 $52.7648
10+ $10.8236 $108.2360
15+ $10.4853 $157.2795
20+ $10.1471 $202.9420
26+ $9.8089 $255.0314
35+ $8.7942 $307.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess