EN
  • EN
  • DE

LT1158CN

Part No LT1158CN
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR 1/2BRDG NCH 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 30 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 56V
Rise and Fall Time 130ns, 120ns
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 072218-LT1158CN
Ultra Librarian 3D Model Ultra Librarian LT1158CN CAD Model

Description

The LT1158CN, manufactured by Linear Technology, is a powerful and versatile dual high-side MOSFET driver designed to drive both the high-side and low-side N-channel MOSFETs in a synchronous rectified converter topology. This component is particularly well-suited for applications requiring efficient power delivery and precise control, such as in switch-mode power supplies, motor controls, and DC-DC converters.

Key Features

  • High Drive Capability: The LT1158CN can deliver up to 1.5A of drive current, ensuring quick and efficient charging of the gate capacitance of large power MOSFETs, thus reducing switching losses and improving overall efficiency.
  • Independent High-Side and Low-Side Drive Channels: Each channel can be controlled separately, providing flexibility and enabling the use of various topologies and applications.
  • Adaptive Nonoverlap Control: This feature prevents simultaneous conduction of both the high-side and low-side MOSFETs, eliminating the risk of shoot-through and ensuring safe operation of the power stage.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating various supply levels and ensuring compatibility with a wide array of systems.
  • Powerful Gate Drive: With its robust gate drive, the LT1158CN is capable of driving large capacitive loads, making it suitable for high-power applications.

Applications

  • Synchronous Rectification
  • Full-Bridge and Half-Bridge Converters
  • Forward and Push-Pull Converters
  • High-Frequency Switching Power Supplies
  • Motor Control Circuits

The LT1158CN is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into circuit designs. Its robust design and comprehensive protection features, such as under-voltage lockout and thermal shutdown, make it a reliable choice for demanding environments.

Whether you are developing a power supply for sensitive electronics, designing a high-efficiency motor driver, or working on an advanced switching regulator, the LT1158CN from Linear Technology offers the performance and features necessary to create a high-quality, reliable solution.

You May Also Be Interested in

Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2770 $57.9390
18+ $6.7914 $122.2452
27+ $6.5793 $177.6411
37+ $6.3670 $235.5790
47+ $6.1548 $289.2756
63+ $5.5181 $347.6403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess