EN
  • EN
  • DE

LT1161ISW#PBF

Part No LT1161ISW#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER N-CH QUAD20SOIC / Driver 0.065V 4-OUT High Side Non-Inv Automotive 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 48 V
Logic Voltage - VIL, VIH 0.8V, 2V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 780265-LT1161ISW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1161
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1161ISW#PBF CAD Model

Description

Product Overview: LT1161ISW#PBF

The LT1161ISW#PBF is a robust, feature-rich quad high-side gate driver designed and manufactured by Linear Technology, now part of Analog Devices. This integrated circuit is specifically engineered to control and protect N-channel MOSFETs or IGBTs operating at supply voltages from 10.5V to 60V. Its versatility and reliability make it an ideal choice for a wide range of applications, including industrial control systems, automotive power management, and heavy equipment where high-side switching is critical.

Key Features

  • Quad Independent Channels: The LT1161ISW#PBF can drive four high-side N-channel power MOSFETs independently, allowing for flexible control in complex systems.
  • Wide Operating Voltage Range: With a supply voltage range of 10.5V to 60V, it is suitable for various applications that require different voltage levels.
  • Integrated Fault Protection: The device includes robust protection features such as over-current, over-temperature, and under-voltage lockout, ensuring safe operation under adverse conditions.
  • High-Side Drive: Its high-side drive capability enables the switching of high-side N-channel power MOSFETs without the need for additional charge pumps or boost converters.
  • Gate Drive Voltage: The gate drive voltage of 12V ensures strong and efficient MOSFET switching.
  • Microprocessor Compatible: TTL/CMOS input logic levels allow for easy integration with microprocessors and other digital controllers.
  • Thermal Shutdown: The device features a thermal shutdown mechanism that protects the IC from overheating, enhancing its reliability and lifespan.

Applications

The LT1161ISW#PBF is ideal for a variety of applications where high-side switching and protection are required. It is commonly used in:

  • Automotive power distribution systems
  • Industrial control systems
  • Heavy machinery and equipment
  • DC motor control
  • Computer/server power supplies

Reliability and Quality

Linear Technology is renowned for producing high-quality, reliable components. The LT1161ISW#PBF is no exception, built to deliver consistent performance and long-term durability. Its robust construction and comprehensive protection features provide peace of mind for designers and engineers seeking a trustworthy solution for their high-side switching needs.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5934 $55.7802
7+ $15.2561 $106.7927
11+ $14.7793 $162.5723
14+ $14.3026 $200.2364
19+ $13.8258 $262.6902
25+ $12.3956 $309.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess