EN
  • EN
  • DE

MC10H210P

Part No MC10H210P
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 2CH 3-INP 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 2
Number of Inputs 3
Features 3 Outputs
Supply Voltage - Operating -4.94 V to -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.55ns @ -5.2V, -
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 139416-MC10H210P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H210P CAD Model

Description

The MC10H210P is a high-performance, dual 4-input OR/NOR gate designed by ON Semiconductor, a leader in semiconductor solutions. This integrated circuit is part of the 10H series, which is fabricated using ON Semiconductor's advanced silicon-gate MOS technology, ensuring high speed and reduced power consumption.

Key Features

  • Logic Type: Dual 4-Input OR/NOR gate
  • Package: The MC10H210P comes in a PDIP-16 (Plastic Dual In-Line Package) that is easy to handle and suitable for breadboards and prototyping.
  • Supply Voltage Range: This device operates at a nominal voltage of 5V, with a specified range to accommodate standard ECL (Emitter-Coupled Logic) power supplies.
  • High-Speed Performance: The MC10H210P is designed for high-speed operation, making it an excellent choice for high-frequency and fast-switching applications.
  • Temperature Range: It can operate within a temperature range of 0°C to +75°C, ensuring reliability across various environmental conditions.

Applications

The ON Semiconductor MC10H210P is suitable for a wide range of applications, including:

  • High-speed logic circuits
  • Communication systems
  • Data processing equipment
  • Instrumentation and control systems
  • Pulse and digital circuits

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC10H210P is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the industry requirements and customer expectations.

Environmental Compliance

The MC10H210P also adheres to environmental standards, emphasizing ON Semiconductor's dedication to sustainability and environmental responsibility. Customers can trust that this product complies with RoHS directives, limiting the use of hazardous substances in electronic equipment.

Conclusion

In conclusion, the MC10H210P from ON Semiconductor is a versatile and reliable component for designing high-speed digital and logic systems. Its robust performance, combined with ON Semiconductor's commitment to quality, makes it an ideal choice for engineers and designers looking for a dependable OR/NOR logic solution.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess