EN
  • EN
  • DE

LT1166CN8#PBF

Part No LT1166CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC BIAS SYS AUTO PWR-OUTPUT 8DIP / Driver 0.05V 1-OUT Non-Inv 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780267-LT1166CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1166
Introduction Date March 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1166CN8#PBF CAD Model

Description

Product Overview: LT1166CN8#PBF

The LT1166CN8#PBF is a highly versatile automatic gain control (AGC) amplifier designed by Linear Technology, a leading manufacturer of high-performance analog integrated circuits. This innovative product is an excellent choice for a wide range of applications that require precise and automatic adjustment of gain based on the input signal level.

Key Features

  • Automatic Gain Control: The LT1166 provides a simple, reliable AGC function without the need for complex external circuitry or manual intervention.
  • Wide Operating Range: It operates over a wide range of power supplies, from ±4V to ±15V, making it flexible for use in various system configurations.
  • Easy to Use: The device requires minimal external components, simplifying the design and reducing the overall bill of materials.
  • Low Distortion: The LT1166 offers low distortion performance, which is crucial for high-fidelity audio applications and other systems where signal integrity is paramount.
  • Package: Housed in an 8-pin PDIP package, the LT1166CN8#PBF is easy to integrate into a wide range of electronic assemblies.

Applications

The versatility of the LT1166CN8#PBF makes it suitable for numerous applications, including:

  • Audio compressors and expanders
  • Automatic level control in communication systems
  • AGC systems for receivers
  • Signal conditioning circuits
  • Dynamic range controllers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1166CN8#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring a long service life even in demanding conditions. Additionally, the product is RoHS compliant, adhering to environmental regulations and standards.

Conclusion

In summary, the LT1166CN8#PBF from Linear Technology is a top-of-the-line AGC amplifier that offers ease of use, excellent performance, and flexibility. Its robust design and wide range of applications make it a valuable component for designers looking to implement automatic gain control in their systems.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1772 $60.8860
11+ $9.9916 $109.9076
16+ $9.6793 $154.8688
22+ $9.3671 $206.0762
28+ $9.0549 $253.5372
37+ $8.1182 $300.3734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess