EN
  • EN
  • DE

LT1167ACN8

Part No LT1167ACN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Resistor Gain Programmable, Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 1.2V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 50pA
Voltage - Input Offset 15μV
Supply Current 900μA
Current - Output / Channel 27mA
Supply Voltage , Single/Dual (±) 4.6V ~ 36V, ±2.3V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1167
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205223-LT1167ACN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1167ACN8 CAD Model

Description

Product Overview: LT1167ACN8

The LT1167ACN8 is a single-resistor gain programmable, precision instrumentation amplifier designed by Linear Technology. This high-performance product is a versatile component suitable for a wide range of applications, including medical equipment, industrial process controls, and data acquisition systems.

Key Features

  • Single Resistor Gain Set: The LT1167ACN8 allows for easy gain configuration with a single external resistor, simplifying circuit design and reducing board space.
  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances measurement accuracy and stability over time and temperature variations.
  • Low Noise: Its low noise performance is ideal for signal conditioning in high-resolution data systems, ensuring signal integrity and minimal distortion.
  • High CMRR (Common Mode Rejection Ratio): With an excellent CMRR, the LT1167ACN8 rejects common-mode signals such as noise and interference, improving the quality of the differential signal processing.
  • Rail-to-Rail Output: The amplifier provides a rail-to-rail output swing, which maximizes dynamic range when operating with low supply voltages.

Applications

  • Medical instrumentation
  • Industrial process controls
  • Data acquisition systems
  • Transducer interfaces
  • Signal conditioning

Technical Specifications

  • Package Type: PDIP-8 (Plastic Dual In-line Package)
  • Number of Amplifiers: 1 Amplifier
  • Supply Voltage Range: ±2.3V to ±18V
  • Operating Temperature: 0°C to 70°C
  • Gain Bandwidth Product: 200kHz

The LT1167ACN8 stands out for its ease of use, precision, and reliability, making it an excellent choice for designers looking to streamline their signal processing systems while maintaining high accuracy and low noise performance. With its robust feature set and flexible design options, the LT1167ACN8 continues to be a preferred solution for a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess