The LT1167CS8#PBF is a single-resistor gain programmable, precision instrumentation amplifier that offers excellent accuracy and ease of use. Manufactured by Linear Technology, this amplifier is designed to cater to a wide range of applications including medical equipment, industrial process controls, and data acquisition systems.
Key Features
- Single Gain Set Resistor: Gain is easily programmed with one external resistor. The gain range is wide, from 1 to 10,000, providing flexibility in various applications.
- High Precision: This device boasts a low input offset voltage, low offset voltage drift, and high common-mode rejection ratio (CMRR), making it ideal for precision data acquisition.
- Low Noise: With its low noise characteristics, the LT1167CS8#PBF ensures signal integrity, which is crucial for sensitive instrumentation.
- Low Power: It operates with a quiescent current of 1.3mA, making it suitable for battery-powered and portable applications.
- Wide Input Common-Mode Range: The amplifier can handle input common-mode voltages from ground to 10V below the positive supply, enhancing its versatility.
Product Specifications
Parameter
Value
Package Type
8-Lead Plastic SOIC
Operating Temperature
-40°C to 85°C
Supply Voltage Range
±2.3V to ±18V
Input Offset Voltage
40µV Max
Input Offset Drift
0.3µV/°C Max
CMRR
90dB Min at G = 1
The LT1167CS8#PBF is available in a robust 8-Lead Plastic SOIC package, ensuring durability and reliability in various environmental conditions. The product's robust design and high-quality performance make it an excellent choice for designers looking for a dependable instrumentation amplifier for their high-precision applications.