EN
  • EN
  • DE

LT1171CK

Part No LT1171CK
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators | IC MULTI CONF ADJ 2.5A TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Mounting Style Through Hole
Manufacturer Package TO-3-4
Supplier Device Package TO-3
Family Part Number LT1171
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1205244-LT1171CK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1171CK CAD Model

Description

The LT1171CK is a versatile and robust high efficiency switching regulator from Linear Technology, designed to offer a compact and efficient power management solution for a wide range of applications. This component is part of the LT1171 series, which is well-regarded for its reliability and performance in demanding environments.

Key Features:

  • Versatile Input Voltage Range: The LT1171CK can operate with an input voltage range from 3V to 60V, accommodating a variety of power sources and ensuring flexibility across different applications.
  • High Efficiency: Capable of delivering efficiencies up to 90%, this switching regulator minimizes power loss and heat generation, making it suitable for use in power-sensitive designs.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency ranging from 100kHz to 200kHz, designers can optimize the regulator for size, efficiency, or reduced electromagnetic interference (EMI).
  • High Output Power: The LT1171CK can provide an output power of up to 2.5W, making it capable of driving a wide array of loads.
  • Integrated Protection Features: It includes built-in features such as thermal shutdown, cycle-by-cycle current limiting, and a latch-off mechanism for added safety and durability.

Applications:

  • Portable Electronic Devices
  • Automotive Power Supplies
  • Industrial Control Systems
  • Telecommunication Equipment
  • Battery-Operated Devices

The LT1171CK is packaged in a robust TO-220 package, ensuring that it can withstand harsh conditions while providing reliable performance. With its high level of integration, it reduces the need for external components, simplifying the design process and accelerating time to market for products.

Whether for stepping down, stepping up, or inverting input voltages, the LT1171CK is an excellent choice for designers looking to create efficient, reliable power supply circuits without compromising on space or performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess