EN
  • EN
  • DE

LT1171HVIT#PBF

Part No LT1171HVIT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 75V (Switch)
Output Current 2.5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1057951-LT1171HVIT#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1171HVIT#PBF CAD Model

Description

Product Overview: LT1171HVIT#PBF

The LT1171HVIT#PBF is a versatile and high-performance switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. It is a step-up, step-down, and inverting switching regulator that can deliver high power output with a minimum number of external components, making it ideal for space-constrained applications.

Key Features

  • High Voltage Capability: The HV series is designed to withstand input voltages up to 60V, making it suitable for automotive and industrial applications where input voltage can vary widely.
  • Versatile Operation Modes: This regulator can be configured for step-up, step-down, or inverting applications, providing design flexibility.
  • High Efficiency: With an efficiency of up to 90%, the LT1171HVIT#PBF helps in reducing power loss and heat generation, extending the life of the product.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere from 100kHz to 200kHz with a single external resistor or synchronized to an external clock.
  • High Output Power: This device is capable of delivering output power up to 100W, making it suitable for a range of power-hungry applications.
  • Thermal Protection: It includes thermal shutdown to protect the device from overheating.
  • Low Shutdown Current: The quiescent current is low in shutdown mode, which is beneficial for battery-powered applications.

Applications

The LT1171HVIT#PBF is well-suited for a variety of applications including:

  • Telecommunications
  • Automotive power systems
  • Portable electronics
  • Industrial power supplies
  • Battery-powered devices

Package and Quality

The LT1171HVIT#PBF comes in a thermally efficient TO-220 package that aids in heat dissipation, ensuring reliable operation even under high power conditions. Linear Technology ensures high-quality manufacturing standards, providing robust and dependable components for critical applications.

Overall, the LT1171HVIT#PBF from Linear Technology is a powerful, flexible, and efficient solution for designers looking to create compact yet powerful power supply systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess