EN
  • EN
  • DE

LT1175CN8#PBF

Part No LT1175CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.5A 8DIP / LDO Regulator Neg -3.8V to -19.3V 0.5A Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -20V
Output Voltage -3.8V
Output Voltage MAX -19.3V
Voltage Dropout (Maximum) 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 80μA
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780276-LT1175CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1175
Introduction Date April 02, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1175CN8#PBF CAD Model

Description

Product Overview: LT1175CN8#PBF

The LT1175CN8#PBF is a robust low-dropout negative regulator designed by Linear Technology, a name synonymous with reliability and precision in the field of power management integrated circuits. This regulator is specifically engineered to maintain stability and performance in a wide array of applications requiring a negative voltage supply. Its compact and efficient design makes it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Adjustable Output: The LT1175 offers an adjustable output range from -2.5V to -20V, providing design flexibility for a variety of negative voltage requirements.
  • Low Dropout Voltage: With a typical dropout voltage of just 0.6V at full load, the LT1175 ensures efficient operation even in applications with minimal input-to-output voltage differences.
  • High Output Current: Capable of delivering up to 500mA of output current, this regulator can handle moderate to high power requirements with ease.
  • Low Quiescent Current: The device features a low quiescent current of only 500µA, which is beneficial for power-sensitive applications and helps extend battery life in portable devices.
  • Thermal Protection: Built-in thermal shutdown safeguards the regulator from overheating, enhancing the longevity and reliability of the product.
  • Current Limiting: The regulator includes a current limiting feature, providing additional protection against overcurrent conditions.

Applications

The LT1175CN8#PBF is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Automotive electronics
  • Industrial controls
  • Portable instruments
  • Negative voltage power supplies

Package and Quality

The device is housed in an 8-pin PDIP package, which is well-suited for standard through-hole PCB mounting. The LT1175CN8#PBF is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. Linear Technology's commitment to high standards means you can expect a product that meets rigorous quality and consistency requirements.

For designers seeking a dependable negative voltage regulator with flexible output options and robust protection features, the LT1175CN8#PBF from Linear Technology is an excellent choice that promises to deliver performance and durability in a broad spectrum of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess