Product Overview: LT1176CN8 from Linear Technology
The LT1176CN8 is a robust and versatile step-down switching regulator designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This component offers efficient voltage regulation with a wide input voltage range, making it a suitable choice for a variety of applications, including industrial, automotive, and telecommunications systems.
Key Features
- High Efficiency: Capable of converting input voltages up to 60V down to a lower voltage with a high efficiency rate, which minimizes power loss and heat generation.
- Adjustable Output Voltage: The output voltage can be set from 1.25V to as high as 50V, providing flexibility for different circuit requirements.
- Low Quiescent Current: Features a low quiescent current of 360µA, which improves efficiency, especially in battery-powered applications.
- Thermal Protection: Incorporates thermal shutdown to protect the device under extreme operating conditions.
- Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, enhancing the reliability of the regulator and the overall system.
- Package: Housed in an 8-pin PDIP (Plastic Dual In-line Package), the LT1176CN8 provides a compact solution for PCB layouts.
Applications
The LT1176CN8 is suited for a wide range of applications, including but not limited to:
- Power supplies for industrial control systems
- Automotive electronics
- Battery charging circuits
- Step-down converters for telecommunications equipment
- Portable electronic devices
Conclusion
With its high efficiency, flexible output voltage, and robust protection features, the LT1176CN8 from Linear Technology stands out as a reliable and versatile component for designing power supply circuits. Its ability to handle a wide range of input voltages and its low quiescent current make it an excellent choice for energy-sensitive applications across various industries.