EN
  • EN
  • DE

LT1178S8#TR

Part No LT1178S8#TR
Manufacturer Linear Technology
Description Op Amp Dual Precision Amplifier ±22V/44V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724692-LT1178S8#TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1178
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LT1178S8#TR CAD Model

Description

The LT1178S8#TR is a high-performance, low-power quad operational amplifier (op-amp) from Linear Technology, a renowned brand in the field of analog integrated circuits. This precision op-amp is designed to offer a balance of speed, power consumption, and accuracy, making it suitable for a wide range of applications including test equipment, sensors, and portable devices.

Key Features

  • Low Power Consumption: The LT1178S8#TR is optimized for low power operations, making it ideal for battery-powered and portable applications where power efficiency is critical.
  • High Precision: With its precision specifications, the LT1178S8#TR provides excellent accuracy and stability, which is essential for measurement and control systems.
  • Wide Supply Range: This op-amp operates with a supply voltage range from 2.7V to ±15V, accommodating various design requirements and simplifying power supply design.
  • Low Input Bias Current: The device features a low input bias current, reducing errors in high-impedance sensor circuits and precision integrators.
  • Low Offset Voltage: A low input offset voltage ensures minimal error in signal processing applications, enhancing overall system accuracy.
  • High Output Drive Capability: The LT1178S8#TR can drive heavy loads while maintaining good linearity, which is beneficial for actuator control circuits.

Applications

The versatile nature of the LT1178S8#TR makes it well-suited for a variety of applications, including:

  • Data acquisition systems
  • Active filters
  • Signal conditioning
  • Medical instrumentation
  • Battery-operated devices
  • Portable test equipment

Package and Availability

The LT1178S8#TR comes in an S8 package, which is a small outline integrated circuit (SOIC) with 8 leads. It is designed for surface mount technology (SMT), providing a compact footprint for space-constrained applications. The product is available in tape and reel format, denoted by the '#TR' suffix, facilitating automated assembly processes for high-volume production.

Conclusion

With its combination of low power, high precision, and versatility, the LT1178S8#TR from Linear Technology stands out as an excellent choice for designers seeking a reliable quad operational amplifier that meets stringent performance requirements across a range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess