Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, CCFL
Voltage - Input 3 V to 30 V
Number of Outputs 1
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 086976-LT1184FCS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1184FCS CAD Model

Description

The LT1184FCS from Linear Technology stands as a robust and efficient solution for power conversion applications. This high-power DC/DC converter is designed to deliver reliable performance for a wide range of products, ensuring stable operation even under varying load conditions. The LT1184FCS is a testament to Linear Technology's commitment to high-quality power management solutions.

Key Features

  • High Efficiency: The LT1184FCS boasts an impressive efficiency rating, minimizing power loss during conversion and ensuring optimal performance for energy-sensitive applications.
  • Adjustable Output: Users can tailor the output voltage to meet their specific needs, making the LT1184FCS a versatile component for multiple product designs.
  • Thermal Protection: With built-in thermal protection, the device safeguards itself against overheating, thereby extending its lifespan and maintaining consistent performance.
  • Low Dropout Operation: Its ability to operate with a low dropout voltage ensures that the LT1184FCS continues to function effectively even when input and output voltages are close to each other.

Applications

The LT1184FCS is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Portable devices
  • Industrial control systems
  • Automotive electronics

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 60V Output Voltage Range Adjustable Switching Frequency Up to 250kHz Package Type FCS

Conclusion

The LT1184FCS from Linear Technology is an exemplary DC/DC converter that offers a blend of efficiency, flexibility, and reliability. Its comprehensive feature set and robust design make it an ideal choice for engineers and designers looking to integrate a high-performance power solution into their applications.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
ECAD model for ISL6422ERZ-T
Analog Devices Inc.
IC REG CONV I.MX6 7OUT 40QFN
Lowest to $13.3258
ECAD model for LTC3676EUJ-1#TRPBF
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN / Automotive, AEC-Q100 Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Need more? Email Us
ECAD model for MMPF0100F9AZES
Richtek USA Inc.
IC REG CONV TFT LCD 1OUT 15WLCSP / - Converter, TFT LCD Voltage Regulator IC 1 Output 15-WLCSP (1.31x2.07)
Lowest to $0.5597
ECAD model for RT4801HWSC
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $19.5582
ECAD model for MAX607ESA+
Infineon Technologies
OPTIREG PMIC / - Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36
Lowest to $4.1199
ECAD model for TLE73683EXUMA3
Infineon Technologies
OPTIREG PMIC / - Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36
Need more? Email Us
ECAD model for TLE7368EXUMA5
Intersil
SWITCHING CONTROLLER, CURRENT-MO
Need more? Email Us
ECAD model for EL7586AILZ
Renesas Electronics America
AUTOMOTIVE CAMERA PMIC WITH 3 SY
Need more? Email Us
ECAD model for ISL78083ARZ-T7A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.7783 $70.2264
18+ $7.2027 $129.6486
28+ $6.9777 $195.3756
39+ $6.7526 $263.3514
50+ $6.5275 $326.3750
67+ $5.8522 $392.0974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,080 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention