EN
  • EN
  • DE

LT1185CQ#PBF

Part No LT1185CQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO POS/NEG ADJ 3A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) ±2.5V
Maximum Output Voltage ±25V
Dropout Voltage-Max 1V @ 3A
Output Current 3A
Operating Supply Current 3.5mA
Control Protection Features Over Current
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive or Negative Adjustable
Output Voltage ±2.5 V to ±25 V
Voltage - Dropout (Typical) 0.67V @ 3A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 144723-LT1185CQ#PBF
Ultra Librarian 3D Model Ultra Librarian LT1185CQ#PBF CAD Model

Description

Introducing the LT1185CQ#PBF from Linear Technology

The LT1185CQ#PBF is a versatile and high-performance low dropout (LDO) linear regulator designed to meet the rigorous demands of a wide array of applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this regulator offers exceptional accuracy, low noise, and robust thermal performance, making it an ideal solution for sensitive electronic systems.

Key Features

  • Adjustable Output: The LT1185CQ#PBF can be configured to deliver an output voltage ranging from 2.5V to 25V, providing flexibility for various design requirements.
  • High Current Capability: With its ability to deliver up to 3A of continuous output current, this LDO is well-suited for high-power applications.
  • Low Dropout Voltage: The device maintains a low dropout voltage of typically 1.5V at full load, ensuring efficient operation even in scenarios where the input voltage is close to the output voltage.
  • Excellent Line and Load Regulation: The LT1185CQ#PBF boasts superior line and load regulation characteristics, preserving output stability under varying input conditions and load fluctuations.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device from overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Low Quiescent Current: The quiescent current is minimized, making this LDO an ideal choice for battery-powered and energy-sensitive applications.

Applications

The LT1185CQ#PBF is suitable for a diverse set of applications, including but not limited to:

  • High-End Audio Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Automotive Electronics
  • Computer and Server Applications

Package and Quality

Encased in a robust 5-lead TO-220 package, the LT1185CQ#PBF is designed to withstand harsh environments while providing consistent performance. The package's footprint is well-suited for standard PCB layouts, simplifying the design and integration process for engineers.

In summary, the LT1185CQ#PBF from Linear Technology represents a high-quality, adaptable, and reliable power regulation solution that can be seamlessly integrated into a wide range of electronic systems, ensuring optimal performance and stability.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0504 $50.2520
13+ $8.2465 $107.2045
19+ $7.9888 $151.7872
26+ $7.7311 $201.0086
34+ $7.4734 $254.0956
45+ $6.7003 $301.5135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess