EN
  • EN
  • DE

LT1185IQ

Part No LT1185IQ
Manufacturer Linear Technology
Description Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205298-LT1185IQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1185IQ CAD Model

Description

The Linear Technology LT1185IQ is a versatile low dropout regulator designed to cater to a broad range of power supply applications. This high-performance component is notable for its ease of use and flexibility, providing a reliable solution for systems requiring stable voltage regulation.

Key Features:

  • Adjustable Output: The LT1185IQ offers an adjustable output from 2.5V to 25V, which allows for a wide range of applications and customizations to suit specific circuit requirements.
  • High Current Capability: It can deliver up to 3A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The regulator features a low dropout voltage, typically 1.5V at full load, which enhances efficiency and allows for operation close to the input voltage.
  • Excellent Line and Load Regulation: This component exhibits outstanding line and load regulation characteristics, ensuring a stable output even with variations in input voltage or output load.
  • Thermal Protection: The LT1185IQ includes internal thermal protection that safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Quiet Operation: With its low noise characteristics, the LT1185IQ is ideal for sensitive applications such as audio or precision instrumentation.
  • Stability: The regulator is stable with both aluminum and tantalum capacitors, providing flexibility in choosing the output capacitor.

Applications:

The LT1185IQ is suitable for a variety of applications, including but not limited to:

  • Power supplies for microprocessors and digital systems
  • Linear power regulators for instrumentation
  • Battery chargers
  • Post-regulation for switching supplies

With its robust design and comprehensive feature set, the Linear Technology LT1185IQ Low Dropout Regulator is an excellent choice for designers looking to implement a reliable power management solution in their electronic devices.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5000 $58.5000
7+ $16.0000 $112.0000
10+ $15.5000 $155.0000
14+ $15.0000 $210.0000
18+ $14.5000 $261.0000
24+ $13.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess