EN
  • EN
  • DE

LTC1452CS8#PBF

Part No LTC1452CS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 12BIT R-R 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±4 (Max), ±0.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 126573-LTC1452CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1452CS8#PBF CAD Model

Description

LTC1452CS8#PBF - A High-Precision DAC from Linear Technology

The LTC1452CS8#PBF is a high-performance, low-power, voltage output 12-bit digital-to-analog converter (DAC) from Linear Technology, a brand of Analog Devices that is renowned for its precision electronics components. This component comes in a compact SO-8 package and is designed to provide a high degree of accuracy and stability in a variety of applications, including industrial control systems, automated test equipment, and data acquisition systems.

One of the key features of the LTC1452CS8#PBF is its simple interface, which is compatible with standard SPI, QSPI, and MICROWIRE protocols, making it easy to integrate into a wide range of systems. The DAC operates with a single 5V supply, which allows for a straightforward power management design. It also offers a rail-to-rail output, which ensures that the output can swing from 0V to the supply voltage, maximizing the dynamic range available in the system.

The LTC1452CS8#PBF boasts an impressive settling time of just 10 microseconds, enabling rapid updates of the analog output, which is critical in fast-paced applications where timing is crucial. Additionally, its low power consumption makes it an excellent choice for portable and battery-powered devices, where energy efficiency is a primary concern.

With its built-in reference, the LTC1452CS8#PBF maintains a high level of accuracy over temperature, which means that it can be relied upon to deliver consistent performance even in environments with varying temperatures. Furthermore, the device includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place, providing additional safety and predictability in system behavior.

The LTC1452CS8#PBF also features a SHDN pin, which allows the user to put the DAC into a low-power shutdown mode, reducing the power consumption to just 0.4 microamps, further enhancing its suitability for power-sensitive applications.

Overall, the LTC1452CS8#PBF from Linear Technology is a versatile and reliable DAC solution that offers precise voltage output, fast settling time, and low power consumption, making it an ideal choice for designers seeking a high-quality DAC for their precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0560 $56.2240
9+ $11.5332 $103.7988
14+ $11.1728 $156.4192
19+ $10.8124 $205.4356
24+ $10.4519 $250.8456
33+ $9.3707 $309.2331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess