EN
  • EN
  • DE

LT1191CN8#PBF

Part No LT1191CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP-AMP VIDEO HI-SPD SNGL 8DIP / Video Amp Single 80MHz ±9V 18V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications General
Number of Circuits 1
SR - Slew Rate 450 V/μs
Operating Supply Current 32mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4.75 V ~ 16 V, ±2.38 V ~ 8 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780304-LT1191CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1191
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1191CN8#PBF CAD Model

Description

Product Overview: LT1191CN8#PBF

The LT1191CN8#PBF is a high-performance operational amplifier (op-amp) manufactured by Linear Technology, now part of Analog Devices. This precision op-amp is known for its robust design and versatility, making it an ideal choice for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • High Output Drive: The LT1191CN8#PBF can deliver a high output current, which is essential for driving heavy loads or powering low-impedance devices.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.
  • Low Distortion: This op-amp is designed to maintain low distortion levels, providing clean and accurate signal amplification.
  • Fast Settling Time: The device offers a quick settling time, which is critical for applications requiring precise and rapid signal processing.

Electrical Characteristics

  • Supply Voltage Range: ±4V to ±18V, accommodating a variety of power requirements.
  • Output Current: Capable of delivering an output current of up to 50mA, suitable for driving a range of loads.
  • Slew Rate: Featuring a fast slew rate, ensuring high-speed performance in signal amplification tasks.

Package and Quality

The LT1191CN8#PBF comes in an 8-pin PDIP package, which is widely used and easily integrated into circuit boards. Its robust packaging ensures durability and long-term reliability in a variety of environmental conditions. Additionally, the product meets stringent quality standards, ensuring consistent performance and dependability for critical applications.

Applications

This operational amplifier is suitable for a diverse set of applications, including:

  • Active filters
  • Audio amplifiers
  • Data acquisition systems
  • Signal conditioning circuits
  • Power supply control

With its combination of high performance, flexible power requirements, and reliable packaging, the LT1191CN8#PBF from Linear Technology is an excellent choice for designers looking to enhance their electronic designs with a high-quality operational amplifier.

You May Also Be Interested in

Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3575 $51.8650
52+ $1.9344 $100.5888
81+ $1.8739 $151.7859
111+ $1.8135 $201.2985
143+ $1.7530 $250.6790
191+ $1.5717 $300.1947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess