EN
  • EN
  • DE

SC26C94C1A

Part No SC26C94C1A
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description Quad universal asynchronous receiver/transmitter QUART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 188760-SC26C94C1A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC26C94C1A CAD Model

Description

NXP SC26C94C1A Quad UART Interface IC

The NXP SC26C94C1A is a versatile quad-channel Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit, designed for high-performance serial communication applications. This powerful IC is an ideal solution for systems that require multiple serial I/O ports with minimal board space and power consumption.

Each of the four UART channels in the SC26C94C1A is fully independent and features a programmable baud rate generator, capable of supporting a wide range of communication speeds. The device is compatible with the industry-standard SC16C550 UART, offering enhanced features such as a larger FIFO, additional status and control registers, and a programmable character length of 5 to 8 bits.

The SC26C94C1A provides extensive modem control capabilities, making it suitable for modem interface applications. It includes standard modem handshake signals that are fully programmable, allowing for flexible control of data transmission and reception. The chip also offers a complete modem signaling interface, which includes RI, DSR, DCD, CTS, and RTS lines.

The FIFOs in each UART channel have a depth of 8 bytes for both transmit and receive, reducing the potential for data overrun and minimizing the need for intervention by the host processor. This is especially beneficial in multitasking environments where the CPU can be freed up to perform other tasks while the SC26C94C1A handles the serial data communication.

The SC26C94C1A operates over a wide voltage range and has a low power consumption profile, which is critical for battery-operated portable devices. It is packaged in a compact 52-pin PLCC (Plastic Leaded Chip Carrier) or QFP (Quad Flat Package), ensuring a small footprint on the PCB and ease of integration into a variety of designs.

Whether you're designing an industrial control system, a complex networking infrastructure, or a high-speed data acquisition unit, the NXP SC26C94C1A offers the reliability, flexibility, and performance needed to meet the rigorous demands of serial data communication.

You May Also Be Interested in

National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess