EN
  • EN
  • DE
  • IT

LT1195CS8#TRPBF

Part No LT1195CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP-AMP LOW-PWR HI-SPEED 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications General Purpose
Number of Circuits 1
Slew Rate 165 V/μs
Operating Supply Current 12mA
Channel Output Current 20mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058012-LT1195CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1195CS8#TRPBF CAD Model

Description

The LT1195CS8#TRPBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This op-amp features a unique combination of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications, including signal conditioning, active filters, and data acquisition systems.

Key Features:

  • High Speed: The LT1195 boasts a high slew rate and fast settling time, ensuring rapid response in high-speed signal processing tasks.
  • Low Distortion: Its low harmonic distortion characteristics make it suitable for audio applications and other sensitive signal processing tasks where signal integrity is paramount.
  • Low Noise: With its low noise performance, the LT1195 minimizes the introduction of unwanted signals into the signal path, preserving the quality of the original signal.
  • Wide Supply Range: The device can operate from a wide range of supply voltages, accommodating various system design requirements.
  • Stable with Capacitive Loads: The LT1195 is designed to be stable even when driving capacitive loads, which is critical for applications involving analog-to-digital converters (ADCs) or driving long cables.

Applications:

  • Active Filters
  • Video and Audio Signal Processing
  • Data Acquisition Systems
  • Telecommunications
  • Test Equipment

The LT1195CS8#TRPBF is available in an 8-lead SOIC package, offering a compact footprint for space-constrained applications. Its robust design ensures reliable performance in demanding environments, and it is characterized for operation from -40°C to 85°C, accommodating a wide range of temperature conditions.

Whether you are designing a professional audio system, a sophisticated measurement instrument, or any precision signal processing circuit, the LT1195CS8#TRPBF from Linear Technology is an excellent choice that combines speed, accuracy, and reliability in a single component.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.7767
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $3.3892
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC AMP MPLEX AMP 8UMAX
Lowest to $12.4245
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9250
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $6.1303

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0621 $51.5525
60+ $1.6920 $101.5200
92+ $1.6391 $150.7972
127+ $1.5862 $201.4474
164+ $1.5333 $251.4612
219+ $1.3747 $301.0593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,179 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess