EN
  • EN
  • DE

LT1211IS8#TRPBF

Part No LT1211IS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14MHZ 8SO / Op Amp Dual Precision Amplifier ±18V/36V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 7 V/μs
GBP - Gain Bandwidth Product 14MHz
Current - Input Bias 60nA
Voltage - Input Offset 150μV
Operating Supply Current 1.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780312-LT1211IS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1211
Introduction Date July 10, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1211IS8#TRPBF CAD Model

Description

Product Overview: LT1211IS8#TRPBF

The LT1211IS8#TRPBF is a high-speed, single operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, designed to cater to a broad range of applications that require a balance between speed and power consumption. This precision amplifier is housed in an 8-lead SO package, ensuring compactness and ease of integration into various circuit designs.

Key Features

  • High-Speed Performance: The LT1211IS8#TRPBF boasts a slew rate of 50V/µs and a gain bandwidth product of 14MHz, making it suitable for fast signal processing applications such as video and communications systems.
  • Low Distortion: With its low distortion characteristics, this op-amp is ideal for high-fidelity audio processing and other applications where signal integrity is paramount.
  • Wide Supply Range: It can operate from a supply range of ±2.5V to ±15V, providing flexibility in both single and dual supply configurations, accommodating various application requirements.
  • Output Drive Capability: The device is capable of driving a 10mA load with ease, enabling it to handle a range of output requirements.
  • Stable with Capacitive Loads: The LT1211IS8#TRPBF is designed to be stable with capacitive loads up to 1000pF, which is beneficial in applications with long cable runs or those requiring filtering.

Applications

The versatility of the LT1211IS8#TRPBF allows it to be utilized in a variety of applications, including:

  • Telecommunications
  • Video and Imaging Systems
  • Active Filters
  • Test Equipment
  • Audio Processing
  • Data Acquisition Systems
  • Buffering and Amplification Tasks

Reliability and Quality

Linear Technology is renowned for its commitment to quality, and the LT1211IS8#TRPBF is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Linear Technology products. The device's operational temperature range of -40°C to 85°C ensures reliable performance across various environmental conditions.

In summary, the LT1211IS8#TRPBF operational amplifier from Linear Technology is a high-performance solution designed for applications that demand speed, accuracy, and reliability. Its robust feature set and flexible operating parameters make it an excellent choice for designers looking to enhance their system's performance with a reliable and efficient op-amp.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess