EN
  • EN
  • DE

LT1215ACN8#PBF

Part No LT1215ACN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 23MHZ 8DIP / Op Amp Dual Precision Amplifier ±18V/36V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 50 V/μs
GBP - Gain Bandwidth Product 23MHz
Current - Input Bias 360nA
Voltage - Input Offset 225μV
Operating Supply Current 5.7mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780317-LT1215ACN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1215
Introduction Date February 11, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1215ACN8#PBF CAD Model

Description

The LT1215ACN8#PBF is a high-performance operational amplifier from Linear Technology, designed to address a wide range of applications requiring precision, low noise, and high speed. This operational amplifier is part of Linear Technology's family of products that combine outstanding DC accuracy with both low noise and high speed, making it an excellent choice for a variety of demanding applications.

Key Features:

  • Wide Supply Range: The device can operate from a supply range of ±2.5V to ±15V, making it versatile for both single and dual supply operations.
  • Low Noise: With a low input noise voltage of just 3.5nV/√Hz at 1kHz, the LT1215ACN8#PBF ensures signal integrity in noise-sensitive applications.
  • High Output Drive: Capable of driving ±10V into 150Ω loads, this operational amplifier can handle a wide range of output requirements.
  • Low Input Bias Current: The input bias current is typically 65nA, which is ideal for applications where input impedance is critical.
  • High Speed: It boasts a slew rate of 7V/μs and a gain bandwidth product of 6.5MHz, ensuring fast and accurate signal processing.

Applications:

  • Active Filters
  • Photodiode Amplifiers
  • Data Acquisition Systems
  • Test Equipment
  • Medical Instrumentation
  • Buffer Amplifiers

Product Specifications:

Parameter Value Part Number LT1215ACN8#PBF Manufacturer Linear Technology Package Type 8-Pin PDIP Temperature Range 0°C to 70°C

The LT1215ACN8#PBF operational amplifier is a reliable and robust solution for engineers looking to improve the accuracy and performance of their electronic designs. With its superior combination of features, it stands out as a high-quality component in Linear Technology's precision product line.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7308 $52.0388
26+ $3.8817 $100.9242
40+ $3.7604 $150.4160
55+ $3.6391 $200.1505
72+ $3.5178 $253.2816
96+ $3.1539 $302.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess