EN
  • EN
  • DE

LT1223CS8#PBF

Part No LT1223CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 100MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1300 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 1μA
Voltage - Input Offset 1mV
Operating Supply Current 6mA
Channel Output Current 60mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020243-LT1223CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1223CS8#PBF CAD Model

Description

The LT1223CS8#PBF is a high-speed video amplifier designed and manufactured by Linear Technology. This precision device is tailored to meet the demands of high-performance video systems and other applications requiring fast, accurate signal processing. The LT1223CS8#PBF is housed in an 8-lead SOIC package, ensuring compact integration into a wide range of electronic assemblies.

Key Features

  • High Speed: With a gain bandwidth product of 100MHz, the LT1223CS8#PBF provides swift response times, making it ideal for high-speed signal processing tasks.
  • Low Distortion: The amplifier boasts excellent video specifications, with low differential gain and phase error, ensuring clear and accurate video reproduction.
  • High Output Drive: Capable of delivering output currents up to 100mA, this component can drive heavy loads without compromising performance.
  • Wide Supply Range: It operates over a supply voltage range of ±2.5V to ±15V, offering flexibility in various circuit designs.
  • Low Power Consumption: The LT1223CS8#PBF is designed for efficiency, with a typical quiescent current of 6.6mA, which is beneficial for power-sensitive applications.

Applications

The LT1223CS8#PBF is versatile and can be used in a variety of applications, including:

  • High-Resolution Video Systems
  • Cable Drivers
  • Video Amplifiers
  • RGB Amplifiers
  • Test Equipment
  • Telecommunications Systems

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LT1223CS8#PBF is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. The "PBF" suffix indicates that this product is lead-free, reflecting Linear Technology's dedication to environmental responsibility.

Conclusion

The LT1223CS8#PBF from Linear Technology is a top-tier, high-speed video amplifier that offers superior performance for advanced video and signal processing applications. Its robust feature set, including high speed, low distortion, and high output drive capability, makes it an excellent choice for designers seeking a reliable and efficient solution.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess