EN
  • EN
  • DE

LT1236CCS8-10

Part No LT1236CCS8-10
Manufacturer Linear Technology
Description Precision Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205403-LT1236CCS8-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1236CCS8-10 CAD Model

Description

The LT1236CCS8-10 is a high-precision voltage reference component designed and manufactured by Linear Technology. This device is known for its low noise and high stability, making it an ideal choice for precision data conversion systems, measurement devices, and high-end instrumentation.

Key Features

  • High Accuracy: The LT1236CCS8-10 boasts a 10V output with a high accuracy of ±0.05%, ensuring reliable and consistent performance in sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the device maintains its precision across a wide temperature range.
  • Low Noise: It features exceptionally low noise without the need for an external capacitor, which can be beneficial in noise-sensitive electronic systems.
  • Long-Term Stability: Demonstrating excellent long-term stability, the LT1236CCS8-10 provides consistent performance over time, which is crucial for applications requiring prolonged periods of operation.
  • Wide Operating Range: The device operates over a supply range of 12.5V to 20V, offering flexibility in various power supply scenarios.

Applications

The LT1236CCS8-10 is suitable for a variety of high-precision applications, such as:

  • Precision data acquisition systems
  • High-resolution converters
  • Medical equipment
  • Industrial instrumentation
  • Laboratory equipment

Package and Quality

Enclosed in an 8-lead SOIC package, the LT1236CCS8-10 is designed for surface mount technology, offering ease of integration into various circuit designs. Linear Technology ensures that each unit is rigorously tested for quality and reliability, upholding their commitment to delivering high-performance electronic components.

Ordering Information

For those interested in incorporating the LT1236CCS8-10 into their designs, detailed specifications, pricing, and ordering information can be found on the Linear Technology website or through authorized distributors.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,486 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess