EN
  • EN
  • DE

LT1241IS8#PBF

Part No LT1241IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.2 V to 25 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 100°C (TA)
Case / Package 8-SOIC
Win Source Part Number 126070-LT1241IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1241IS8#PBF CAD Model

Description

The LT1241IS8#PBF is a versatile and robust current mode PWM controller produced by Linear Technology, now part of Analog Devices. This device is designed to simplify the implementation of a wide range of power supply circuits, including boost, flyback, forward, and other topologies. The LT1241IS8#PBF is encapsulated in an 8-lead SOIC package, making it suitable for compact designs.

Key Features

  • High Frequency Operation: The LT1241IS8#PBF can operate at a switching frequency up to 500kHz, allowing for smaller passive components and a more compact overall design.
  • Current Mode Control: This feature provides excellent line and load regulation, as well as protection against short circuits by limiting the peak inductor current.
  • Automatic Burst Mode Operation: At light loads, the controller enters a low-power mode to maintain high efficiency, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, which is essential for applications with varying power supplies.
  • High Current Drive Capability: The output drivers can source and sink high peak current, facilitating the control of large power MOSFETs.
  • Thermal Shutdown: Built-in thermal shutdown ensures protection against overheating, enhancing the reliability and longevity of the power supply.

Applications

The LT1241IS8#PBF is ideal for use in a variety of applications, including but not limited to:

  • Telecommunications Systems
  • Portable Electronics
  • Industrial Power Supplies
  • DC-DC Converters
  • Battery Chargers

Reliability and Performance

Linear Technology is renowned for its commitment to quality and performance, and the LT1241IS8#PBF is no exception. This PWM controller is designed for long-term reliability in demanding environments, ensuring stable operation over its lifetime. Whether you're designing a new power supply or upgrading an existing one, the LT1241IS8#PBF offers a combination of efficiency, flexibility, and reliability that makes it an excellent choice for your power management needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7602 $60.8418
21+ $5.5463 $116.4723
33+ $5.3731 $177.3123
45+ $5.1998 $233.9910
58+ $5.0266 $291.5428
77+ $4.5068 $347.0236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess