EN
  • EN
  • DE

LT1243CN8

Part No LT1243CN8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Switching Controller, Current-mode, 1A, 500kHz Switching Freq-Max, BICMOS, PDIP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Duty Cycle 96 %
Fall Time 30 ns
Frequency 500 kHz
Lead Free Contains Lead
Max Frequency 500 kHz
Maximum Operating Temperature 100 °C
Max Supply Voltage 25 V
Min Operating Temperature 0 °C
Number of Outputs 1
Number of Pins 8
Output Current 1 A
Quiescent Current 7 mA
Rise Time 50 ns
RoHS Non-Compliant
Switching Frequency 500 kHz
Win Source Part Number 1029992-LT1243CN8
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1243CN8 CAD Model

Description

Introducing the LT1243CN8 Step-Down Switching Regulator

The LT1243CN8 is a versatile and efficient step-down switching regulator designed by Linear Technology, now part of Analog Devices. This integrated circuit is specifically engineered to cater to a wide range of power supply applications, providing a reliable solution for converting higher voltages to lower voltages with excellent power conversion efficiency.

Key Features

  • Wide Input Voltage Range: The LT1243CN8 operates with an input voltage range from 3.5V to 60V, accommodating various power sources and ensuring compatibility with a broad spectrum of applications.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency from 100kHz to 150kHz, designers can optimize the regulator for size, efficiency, or operational requirements.
  • High Output Power: It can deliver high power output, making it suitable for demanding applications that require a robust power supply.
  • Current Mode Operation: The current mode control provides excellent transient response and cycle-by-cycle current limiting, enhancing the overall performance and reliability of the power supply design.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under varying load conditions.

Applications

The LT1243CN8 is ideal for a multitude of applications that require efficient power management. Its robust feature set makes it suitable for:

  • Telecommunications equipment
  • Automotive systems
  • Portable battery-powered devices
  • Industrial power supplies
  • DC-DC converters

Package and Availability

The LT1243CN8 is offered in an 8-pin PDIP package, providing a compact solution that is easy to integrate into existing and new designs. Its industry-standard footprint ensures compatibility with a wide range of PCB layouts. This product is available through various distributors, ensuring easy procurement for both small-scale projects and large-volume production.

With its robust design, comprehensive features, and flexible application range, the LT1243CN8 from Linear Technology stands out as a high-performance solution for your power supply challenges.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess