EN
  • EN
  • DE

LT1245IS8#PBF

Part No LT1245IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.2 V to 25 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 100°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1058087-LT1245IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1245IS8#PBF CAD Model

Description

Product Overview: LT1245IS8#PBF

The LT1245IS8#PBF is a versatile Pulse Width Modulation (PWM) controller from Linear Technology, designed to cater to a wide array of power conversion applications. This high-performance component is engineered to drive a power MOSFET at a variety of switching frequencies, enabling the design of efficient DC/DC converters with a minimal external component count.

Key Features:

  • Wide Operating Range: The LT1245IS8#PBF operates from a 10V to 30V input, making it suitable for a multitude of applications ranging from simple step-down converters to more complex power supply designs.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 100kHz to 500kHz, designers have the flexibility to optimize their power supply for efficiency, size, or cost.
  • Current Mode Operation: The current mode control provides excellent transient response and cycle-by-cycle current limiting, enhancing the reliability and performance of the power supply.
  • Thermal Protection: Over-temperature protection ensures that the device operates within safe temperature limits, thereby safeguarding the controller and the overall system from thermal stress.
  • Low Start-Up Current: Its low start-up current of 500µA (typical) is particularly advantageous in battery-powered applications where preserving power is crucial.
  • Soft-Start Function: The soft-start capability reduces inrush current during start-up, contributing to the longevity of the power supply and the load.

Applications:

The LT1245IS8#PBF is an ideal choice for a variety of applications, including:

  • Telecommunications power supplies
  • Industrial power systems
  • Portable battery-operated devices
  • DC/DC converters for distributed power systems
  • Computer systems

With its robust feature set and flexible design options, the LT1245IS8#PBF from Linear Technology is a top contender for any power management solution requiring a dependable and efficient PWM controller. Its compact SO-8 package allows for a space-saving design, making it a great fit for space-constrained applications while still delivering the performance that modern electronics demand.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5060 $62.0240
8+ $12.7229 $101.7832
13+ $12.3253 $160.2289
17+ $11.9277 $202.7709
22+ $11.5301 $253.6622
30+ $10.3374 $310.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess