EN
  • EN
  • DE

MCP19118-E/MJ

Part No MCP19118-E/MJ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Supply Voltage 4.5V ~ 40V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name MCP19118
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884126-MCP19118-E/MJ
Ultra Librarian 3D Model Ultra Librarian MCP19118-E/MJ CAD Model

Description

The MCP19118-E/MJ from Microchip Technology is an innovative mixed-signal, programmable Pulse Width Modulation (PWM) controller that integrates both an analog-based PWM controller and a digital-to-analog converter (DAC) in a single device. This unique combination allows for precise control over power management in a wide range of applications, including LED lighting, battery charging, DC-DC converters, and power supplies.

Key Features:

  • Integrated Digital-to-Analog Converter: The MCP19118-E/MJ features a high-resolution, 9-bit DAC which provides fine-tuning capabilities for voltage reference adjustment, enabling better control and stability of the output voltage.
  • Programmable PWM Output: Users can program the PWM output frequency and duty cycle through the device's I2C interface, offering flexibility to match specific application requirements.
  • Wide Operating Voltage Range: This controller operates over a broad input voltage range, making it suitable for various power supply configurations.
  • High Temperature Operation: The device is designed to perform reliably in high-temperature environments, ensuring consistent performance across different operating conditions.
  • Advanced Protection Features: The MCP19118-E/MJ includes multiple protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the system from potential damage due to abnormal conditions.

Applications:

The versatility of the MCP19118-E/MJ makes it an ideal choice for numerous applications. Its ability to provide precise power control is especially beneficial in:

  • LED Lighting Systems
  • Battery Chargers
  • Power Supplies for Consumer Electronics
  • Automotive and Industrial Power Systems

Package and Availability:

The MCP19118-E/MJ comes in a compact, surface-mount 20-lead QFN package, ensuring a minimal footprint on the PCB. This device is available for order and can be sourced directly from Microchip Technology or through authorized distributors.

For designers and engineers looking for a robust, programmable PWM controller with integrated DAC capabilities, the MCP19118-E/MJ offers a powerful solution that combines flexibility, precision, and ease of use in a single package.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.0150 $65.0150
3+ $53.3460 $160.0380
4+ $51.6782 $206.7128
5+ $50.0115 $250.0575
6+ $48.3448 $290.0688
8+ $43.3437 $346.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess