EN
  • EN
  • DE

LT1253CS8#TRPBF

Part No LT1253CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DUAL 270MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 270MHz
Slew Rate 250 V/μs
Operating Supply Current 6mA
Channel Output Current 55mA
Supply Voltage - Operating 4 V to 28 V, ±2 V to 14 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126693-LT1253CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1253CS8#TRPBF CAD Model

Description

Linear Technology's LT1253CS8#TRPBF Video Amplifier

The LT1253CS8#TRPBF is a high-performance video amplifier designed by Linear Technology, now part of Analog Devices, renowned for its precision and quality in the semiconductor industry. This versatile amplifier is encapsulated in a compact 8-lead SOIC package, making it suitable for a variety of applications that require high-speed signal processing with minimal distortion.

With its impressive slew rate and bandwidth capabilities, the LT1253CS8#TRPBF is optimized for video and other high-frequency applications. It features a wide bandwidth of 50MHz, which ensures that video signals are amplified with high fidelity, maintaining the integrity of the original signal. Additionally, the amplifier boasts a high slew rate of 600V/µs, allowing it to handle rapid changes in signal amplitude without lag, thus preserving the sharpness and clarity of fast-moving video images.

The device operates with a supply voltage range from ±2.5V to ±6V, providing designers with flexibility in power supply design. Its low power consumption is a key attribute, making it an excellent choice for battery-powered or energy-sensitive applications. Furthermore, the LT1253CS8#TRPBF has a low differential gain and phase error, which is critical for maintaining color accuracy and avoiding distortions in video applications.

One of the standout features of the LT1253CS8#TRPBF is its ability to drive heavy loads. It can comfortably drive a 150Ω load, which is a common requirement for video systems that need to send signals over long cables. The amplifier's robust output current capability ensures that signals remain strong and undistorted even over extended distances.

In summary, the LT1253CS8#TRPBF is a high-quality video amplifier that excels in delivering clear, accurate, and fast video signals. Its high-speed performance, coupled with low power consumption and the ability to drive heavy loads, makes it an ideal choice for advanced video systems, surveillance equipment, and any application requiring precise and reliable signal amplification.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5694 $61.2634
26+ $4.5703 $118.8278
40+ $4.4271 $177.0840
54+ $4.2851 $231.3954
70+ $4.1418 $289.9260
94+ $3.7133 $349.0502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess