EN
  • EN
  • DE

LTC4307IMS8#TRPBF

Part No LTC4307IMS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.3 V to 5.5 V
Operating Supply Current 8mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 116563-LTC4307IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4307IMS8#TRPBF CAD Model

Description

LTC4307IMS8#TRPBF - I2C Bus Buffer and Accelerator

The LTC4307IMS8#TRPBF is a high-performance I2C bus buffer and accelerator designed by Linear Technology, a brand of Analog Devices, to enhance the capabilities and reliability of systems that use the I2C communication protocol. This device is particularly useful in applications where long cables or a large number of I2C devices can lead to signal integrity issues, such as slow rise times or bus lock-up due to stuck devices.

Encased in an MSOP-8 package, the LTC4307IMS8#TRPBF offers a compact solution for space-constrained applications. It connects directly to the I2C bus and works transparently to the user, acting as a bridge between two segments of an I2C bus. It provides both capacitive isolation and level shifting, which helps in maintaining signal integrity and allows for the extension of I2C bus size beyond its typical limitations.

One of the key features of this product is its ability to provide strong pull-up currents to the SDA and SCL lines, which significantly improves rise times on heavily loaded or long buses. This ensures faster data transfer and more reliable communication between I2C devices. Additionally, the LTC4307IMS8#TRPBF supports hot-swapping, meaning that devices can be added or removed from the I2C bus without the need to power down the system, enhancing the flexibility and maintainability of the system.

The device also includes a stuck bus recovery feature, which detects and resolves data and clock line lock-up conditions without user intervention. This is critical for systems that require high uptime and reliability. Moreover, the LTC4307IMS8#TRPBF's level shifting capability allows it to interface between devices operating at different voltage levels, thus providing a seamless communication bridge in mixed-voltage systems.

With its robust set of features designed to enhance and secure I2C communications, the LTC4307IMS8#TRPBF is an ideal choice for complex systems in industrial, automotive, and telecommunications sectors, among others. Its ability to improve signal integrity and prevent common I2C bus issues makes it a valuable component in any system designer's toolkit.

You May Also Be Interested in

Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4629 $51.7032
19+ $5.3029 $100.7551
30+ $5.1372 $154.1160
41+ $4.9715 $203.8315
53+ $4.8058 $254.7074
70+ $4.3086 $301.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess