EN
  • EN
  • DE

SN65LVDS104DR

Part No SN65LVDS104DR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Maximum) 400Mbps
Delay Time 3.1ns
Capacitance - Input 3pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 23mA
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1252875-SN65LVDS104DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS104DR
Introduction Date February 15, 2004
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS104DR CAD Model

Description

The SN65LVDS104DR is a high-speed differential line receiver designed by the renowned semiconductor company, Texas Instruments. This robust integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically crafted to deliver optimal performance in applications that require high data rates and minimal power consumption.

Key Features

  • High Data Rates: The device supports signaling rates up to 400 Mbps, making it an excellent choice for high-speed data transmission applications.
  • Low Power Consumption: It operates with a minimal power supply of 3.3V, ensuring energy-efficient operation which is crucial for battery-powered and power-sensitive applications.
  • Differential Inputs: The SN65LVDS104DR is equipped with differential inputs that are compatible with LVDS, PECL, CML, and other differential standards, providing versatility in interfacing with different signal types.
  • Robust ESD Protection: It features integrated Electrostatic Discharge (ESD) protection circuits that safeguard the device against electrostatic shocks, enhancing its durability and reliability.
  • Fail-Safe Receiver: The device incorporates a fail-safe feature that ensures the receiver output is high if the input is shorted or open, which prevents false signaling under fault conditions.

Applications

The SN65LVDS104DR is suitable for a wide range of applications, including but not limited to:

  • High-speed data communication in networking equipment
  • Point-to-point baseband data transmission
  • Clock distribution networks
  • Backplane interconnects
  • Industrial control systems
  • Telecommunications infrastructure

Package and Quality

Encased in an SOP (Small Outline Package) with a 16-pin configuration, the SN65LVDS104DR is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs (Printed Circuit Boards). Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for quality and reliability.

With its combination of high-speed performance, low power consumption, and robust protection features, the SN65LVDS104DR is an ideal solution for designers looking to enhance their systems with fast and reliable data transmission capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8909 $55.2363
16+ $6.4746 $103.5936
24+ $6.2722 $150.5328
33+ $6.0699 $200.3067
43+ $5.8676 $252.3068
58+ $5.2606 $305.1148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess