EN
  • EN
  • DE

LT1268CQ#TRPBF

Part No LT1268CQ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback
Output Type Adjustable
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.244V
Maximum Output Voltage 60V (Switch)
Output Current 7.5A (Switch)
Switching Frequency 150kHz
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Family Part Number LT1268
Manufacturer Pack Quantity 750
MSL Level 1 (Unlimited)
Win Source Part Number 732103-LT1268CQ#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1268CQ#TRPBF CAD Model

Description

The LT1268CQ#TRPBF is a high-performance step-down switching regulator from Linear Technology designed to offer efficient power conversion for a wide range of applications. This regulator is part of the LT1268 series and comes in a thermally enhanced 5-lead TO-220 package, ensuring reliable operation even under high power conditions.

Key Features:

  • High Efficiency: Capable of converting input voltages up to 60V down to lower output voltages with efficiency rates that can exceed 90%, minimizing heat generation and power loss.
  • Versatile Output Voltage: The adjustable output voltage can be set from 2.5V to 60V, providing flexibility for a variety of applications.
  • High Output Current: Supports high output currents, making it suitable for applications requiring substantial power delivery.
  • Thermal Protection: Features built-in thermal shutdown to protect the device from overheating, enhancing the longevity and reliability of the regulator.
  • Low Dropout Operation: The LT1268CQ#TRPBF is capable of low dropout operation, which is essential for applications where the input voltage is close to the output voltage.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic and other low ESR output capacitors, allowing for a more compact design.

Applications:

The LT1268CQ#TRPBF is an ideal solution for various applications that require efficient power management, including:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Portable battery-powered devices
  • Computer systems

Quality and Reliability:

Linear Technology ensures that the LT1268CQ#TRPBF meets the highest quality and reliability standards. The device is RoHS compliant and is designed to withstand rigorous industrial environments, making it a trusted choice for engineers and designers looking for a robust power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6549 $62.6196
9+ $12.8459 $115.6131
14+ $12.4440 $174.2160
20+ $12.0420 $240.8400
25+ $11.6412 $291.0300
34+ $10.4366 $354.8444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess