EN
  • EN
  • DE

LT1269CQ#TRPBF

Part No LT1269CQ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 60V (Switch)
Output Current 4A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 132153-LT1269CQ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1269CQ#TRPBF CAD Model

Description

The LT1269CQ#TRPBF is a robust, high-performance DC/DC converter integrated circuit from Linear Technology, designed to meet the rigorous demands of power regulation in complex electronic systems. This versatile component is ideal for a wide range of applications, from telecommunications and networking equipment to industrial control systems and automotive electronics.

Key Features

  • High Efficiency: The LT1269CQ#TRPBF boasts a high efficiency rate, which minimizes energy loss during operation and ensures reliable performance even under full load conditions.
  • Adjustable Output Voltage: This component allows for an adjustable output voltage, providing flexibility to match the power requirements of various devices and applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating different power sources and ensuring compatibility with a diverse array of system architectures.
  • Thermal Protection: Equipped with thermal shutdown circuitry, the LT1269CQ#TRPBF is designed to protect itself from overheating, enhancing its durability and longevity.
  • Low Dropout Operation: The low dropout feature enables the converter to maintain its output regulation even when the input-to-output differential is minimal, ensuring consistent performance.

Package and Reliability

The LT1269CQ#TRPBF comes in a rugged QFN package, which is highly resistant to thermal and mechanical stress. The component is also provided in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates efficient assembly for high-volume production. Linear Technology's commitment to quality ensures that this DC/DC converter offers exceptional reliability, making it a trusted choice for mission-critical applications.

Applications

With its versatile feature set, the LT1269CQ#TRPBF is suitable for a variety of applications, including:

  • Power supply modules
  • Portable and battery-powered equipment
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems

In summary, the LT1269CQ#TRPBF from Linear Technology is a high-quality, adaptable DC/DC converter that offers efficiency, reliability, and flexibility for a multitude of power regulation needs.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0395 $66.2370
13+ $9.0587 $117.7631
20+ $8.7757 $175.5140
28+ $8.4916 $237.7648
36+ $8.2086 $295.5096
48+ $7.3597 $353.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess