EN
  • EN
  • DE

LT1271CQ#TRPBF

Part No LT1271CQ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 60V (Switch)
Output Current 4A (Switch)
Frequency - Switching 60kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 122443-LT1271CQ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1271CQ#TRPBF CAD Model

Description

Product Overview: LT1271CQ#TRPBF

The LT1271CQ#TRPBF is a robust, high-performance DC/DC converter IC manufactured by Linear Technology, now part of Analog Devices. This component is designed to meet the needs of demanding applications that require efficient power conversion, high reliability, and a wide input voltage range. The LT1271CQ#TRPBF is an ideal choice for engineers looking to implement a power supply in industrial, automotive, telecommunications, and portable device applications.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 3.5V to 60V, making it versatile for use in a variety of systems with different power requirements.
  • Adjustable Output Voltage: The output voltage can be adjusted from 2.5V up to 60V, providing flexibility for different output voltage needs.
  • High Efficiency: The LT1271CQ#TRPBF boasts high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Robust Thermal Performance: The device comes in a thermally enhanced Q package, which helps to manage heat better and ensure stable operation under varying load conditions.
  • Switching Frequency: It operates at a switching frequency of up to 125kHz, allowing for smaller external components and a more compact overall design.

Applications

The LT1271CQ#TRPBF's rugged design and versatile features make it suitable for a wide range of applications, including:

  • Automotive power systems
  • Industrial control systems
  • Telecommunication equipment
  • Battery-powered devices
  • Portable instruments

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LT1271CQ#TRPBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world use. Whether you're developing a product for a sensitive industrial application or a consumer electronic device, the LT1271CQ#TRPBF provides the power conversion efficiency and durability you need.

In summary, the LT1271CQ#TRPBF from Linear Technology is a versatile, efficient, and reliable solution for your DC/DC conversion needs, providing the performance and flexibility required for today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6849 $62.7396
9+ $12.8690 $115.8210
14+ $12.4671 $174.5394
20+ $12.0651 $241.3020
25+ $11.6632 $291.5800
34+ $10.4562 $355.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess