EN
  • EN
  • DE

LT1280CSW

Part No LT1280CSW
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071380-LT1280CSW
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1280CSW CAD Model

Description

The LT1280CSW is a robust integrated circuit designed by Linear Technology, now part of Analog Devices, tailored for serial communication applications. This versatile chip is a complete dual driver/receiver that includes a 5V regulator, designed to operate for RS232 and similar serial protocols.

Key Features

  • Integrated Charge Pump Circuitry: The LT1280CSW includes onboard charge pump circuitry which allows the IC to deliver RS232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for additional power supplies.
  • Low Power Consumption: With its power-saving features, the LT1280CSW is suitable for battery-powered applications, offering a low power shutdown mode that reduces power consumption to 10µA.
  • High Data Rates: This IC is capable of supporting data rates up to 120kbps, making it suitable for high-speed serial data communication.
  • Electrostatic Discharge (ESD) Protection: The device is equipped with ESD protection circuitry, which guards the chip against electrostatic discharges, enhancing its reliability and longevity in harsh environments.
  • Durable Temperature Range: The LT1280CSW operates over a wide temperature range, from 0°C to 70°C, ensuring stable performance across various operating conditions.
  • Dual Drivers and Receivers: The chip contains two drivers and two receivers, which can be used for full-duplex communication, making it a highly versatile choice for serial communication tasks.

Applications

The LT1280CSW is an ideal choice for a variety of applications that require reliable serial communication. It is commonly used in:

  • Portable Computing Devices
  • Modems
  • Serial Port Interfaces
  • Industrial Control Systems
  • Networking Equipment

Conclusion

The LT1280CSW from Linear Technology stands out as a comprehensive solution for serial communication needs, offering the convenience of integrated features with the assurance of high-speed data transfer and robust protection mechanisms. Its versatility and durability make it a top choice for engineers and designers looking to implement reliable serial communication in their products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess