EN
  • EN
  • DE

LT1300CS8#PBF

Part No LT1300CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST PROG 0.22A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Buck-Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V, 5V
Output Current 220mA
Frequency - Switching 155kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020251-LT1300CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1300CS8#PBF CAD Model

Description

Product Overview: LT1300CS8#PBF

The LT1300CS8#PBF is a highly efficient DC/DC converter manufactured by Linear Technology, now part of Analog Devices, designed to meet the needs of a wide range of applications. This component is known for its compact size, packaged in an 8-lead SOIC form factor, making it an ideal choice for space-constrained applications.

The LT1300CS8#PBF operates at a switching frequency of 600kHz, allowing the use of small, low-cost inductors and capacitors, thus reducing the overall footprint and cost of the power supply design. It features a wide input voltage range from 3V to 8V, enabling it to support a variety of input sources, including single-cell lithium-ion batteries, multiple alkaline/NiCd/NiMH cells, PCMCIA applications, and other standard power rails.

This converter is capable of delivering up to 600mA of continuous output current to a regulated output voltage, which can be set from 2.5V to 8V with an external resistive divider, making it highly versatile for different output requirements. The LT1300CS8#PBF also boasts high efficiency, which can reach up to 90%, thus minimizing heat generation and improving battery life in portable applications.

Additional features of the LT1300CS8#PBF include a Burst Mode® operation that significantly reduces quiescent current during light loads or standby, further extending battery life. It also has internal current limiting and thermal shutdown features that provide essential protection for the IC during abnormal operating conditions.

The LT1300CS8#PBF is suitable for a variety of applications, including handheld devices, wireless modems, portable media players, and other battery-powered devices. Its robust design and comprehensive feature set make it a reliable and flexible solution for designers looking to optimize their power management systems.

Key Features:

  • 8-lead SOIC package
  • 3V to 8V input voltage range
  • Up to 600mA output current
  • Adjustable output voltage from 2.5V to 8V
  • High switching frequency of 600kHz
  • Up to 90% efficiency
  • Burst Mode® operation for low quiescent current
  • Internal current limiting and thermal shutdown

Applications:

  • Portable and battery-powered devices
  • Handheld instruments
  • Wireless modems
  • PCMCIA cards
  • Power supply modules

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess