EN
  • EN
  • DE

TC649EOATR

Part No TC649EOATR
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-5.5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features - Motor Driver - Parallel 8-SOIC
Manufacturer Microchip Technology
Series FanSense™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TC649
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899192-TC649EOATR
Ultra Librarian 3D Model Ultra Librarian TC649EOATR CAD Model

Description

The TC649EOATR is a sophisticated thermal fan speed controller integrated circuit (IC) from Microchip Technology, designed to enhance system cooling and acoustic management. This device is ideal for applications within the computing, telecommunications, and consumer electronics industries where efficient thermal management is crucial.

Key Features

  • Temperature Proportional Fan Speed Control: The TC649EOATR regulates the speed of a cooling fan based on the measured temperature, ensuring optimal cooling performance while minimizing noise.
  • Energy Efficient: By adjusting the fan speed to the system's cooling needs, it helps reduce power consumption, leading to energy savings and extended fan life.
  • Brushless DC Fan Support: The IC is designed to work with most brushless DC fans, providing a versatile solution for a wide range of cooling applications.
  • Automatic Fan Shutdown: It features an automatic shutdown function that turns off the fan when the temperature falls below a certain threshold, further reducing energy usage.
  • Programmable Temperature Thresholds: Users can set temperature thresholds to tailor the cooling response to specific system requirements.
  • Voltage Operation Range: The device operates over a wide voltage range, accommodating various system power supplies.

Applications

The TC649EOATR is well-suited for a variety of applications that require efficient thermal management, including:

  • Desktop and Laptop Computers
  • Server and Telecom Equipment
  • Networking Hardware
  • Gaming Consoles
  • Power Supplies
  • Smart Home Devices

Product Specifications

This device comes in a compact package and is designed for easy integration into existing and new designs. The TC649EOATR is available in tape and reel packaging, facilitating automated manufacturing processes. It is RoHS compliant, ensuring adherence to current environmental standards.

With its advanced features and Microchip Technology's reputation for reliability, the TC649EOATR stands out as a high-performance solution for thermal management in electronic systems.

You May Also Be Interested in

Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2496 $51.1680
490+ $0.2048 $100.3520
760+ $0.1984 $150.7840
1,045+ $0.1920 $200.6400
1,350+ $0.1856 $250.5600
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess