EN
  • EN
  • DE

LT1308ACF#TRPBF

Part No LT1308ACF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 2A 14TSSOP / Conv DC-DC 0.92V to 10V Step Up Single-Out 34V 4.5A Micropower 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1V
Voltage Input MAX 10V
Output Voltage 1.22V
Output Voltage MAX 34V
Output Current 2A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 780372-LT1308ACF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1308A
Introduction Date December 10, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LT1308ACF#TRPBF CAD Model

Description

The LT1308ACF#TRPBF is a versatile and efficient micropower step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications. This compact component is specifically engineered to operate from a single cell, but it can also run from other low voltage sources, making it ideal for portable battery-powered devices where space and power are at a premium.

Key Features:

  • Wide Input Voltage Range: The LT1308ACF#TRPBF is capable of operating from an input voltage as low as 1V, making it suitable for single-cell applications, including alkaline, NiCd, NiMH, and other types of batteries.
  • High Efficiency: With efficiencies up to 87%, this converter helps to maximize battery life, which is crucial for portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, providing flexibility for different circuit requirements.
  • Low Quiescent Current: The device features a low quiescent current of 120µA, contributing to its micropower design and making it suitable for continuous operation in power-sensitive applications.
  • High Switching Frequency: A 1.5MHz switching frequency allows the use of small inductors and capacitors, reducing the overall footprint of the power supply design.

Applications:

The LT1308ACF#TRPBF is a versatile component that can be used in various applications, including but not limited to:

  • Portable medical devices
  • GPS devices
  • Wireless communications
  • Handheld instruments
  • LED lighting

Package and Quality:

Encased in a 16-lead TSSOP package, the LT1308ACF#TRPBF is designed for surface-mount technology, making it suitable for high-density PCB layouts. Linear Technology ensures high-quality standards, and this product is available in tape and reel packaging, denoted by the TRPBF suffix, for ease of manufacturing and assembly in automated production lines.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess