EN
  • EN
  • DE

L4931ABDT80

Part No L4931ABDT80
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT | IC REG LINEAR 8V 250MA DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 8V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 1.6mA
Maximum Supply Current 7mA
PSRR 67dB ~ 55dB (120Hz ~ 10kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number L4931AB
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194221-L4931ABDT80
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4931ABDT80 CAD Model

Description

The L4931ABDT80 is a robust, low-dropout linear voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is engineered to provide a stable and reliable power supply in a wide array of electronic applications, particularly suitable for battery-powered devices where extended battery life is essential.

Key Features

  • Output Voltage: The L4931ABDT80 offers a precise output voltage of 8.0V, making it ideal for consistent power supply requirements.
  • Low Dropout Voltage: With a very low dropout voltage, this regulator maintains output regulation even when the input voltage is very close to the output voltage, enhancing efficiency and battery life.
  • Current Capacity: Capable of delivering up to 250 mA of output current, this device can power a wide range of components.
  • Low Quiescent Current: The quiescent current is as low as 500 µA, which is beneficial for power-sensitive applications by minimizing the power consumed when the device is in standby mode.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to excessive power dissipation and high operating temperatures.
  • Short Circuit Protection: The regulator also includes short circuit protection, enhancing its reliability and longevity by preventing damage from output short circuits.
  • Package: Available in a TO-252 (DPAK) surface-mount package, the L4931ABDT80 is designed for compact PCB layouts and is suitable for automated assembly processes.

Applications

The L4931ABDT80 is versatile and can be used in various applications, including:

  • Automotive electronics
  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supply
  • Consumer electronics

In summary, the L4931ABDT80 from STMicroelectronics is a high-performance voltage regulator that offers reliability, energy efficiency, and protection features that are essential for modern electronic devices. Its low dropout voltage and quiescent current make it an excellent choice for designs where power efficiency is critical.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2097 $57.7746
44+ $2.6334 $115.8696
68+ $2.5514 $173.4952
94+ $2.4694 $232.1236
121+ $2.3874 $288.8754
162+ $2.1402 $346.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess