EN
  • EN
  • DE

LTC2995IUD#PBF

Part No LTC2995IUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR VOLT MNTR 20QFN / Temp Sensor Analog Serial (I2C) Automotive 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C ~ 85°C, -40°C ~ 125°C
Accuracy ±2°C Local(Maximum), ±1.5°C Remote(Maximum)
Topology Comparator, Voltage Reference
Output Type Analog Voltage
Output Alarm Yes
Output Fan No
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x3)
Win Source Part Number 783205-LTC2995IUD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2995
Introduction Date April 19, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2995IUD#PBF CAD Model

Description

LTC2995IUD#PBF - Dual Temperature Sensor with Integrated Voltage Measurement

The LTC2995IUD#PBF is a highly integrated monitoring solution from Linear Technology, designed to measure temperature and voltage simultaneously with no need for additional components. This product is ideal for system monitoring and diagnostics in a wide array of applications including personal computers, environmental control systems, and industrial equipment.

Key Features

  • Dual Temperature Sensing: The LTC2995 is capable of measuring temperature from two sources. It can monitor its own temperature as well as that of a remote diode, providing comprehensive thermal data.
  • Voltage Measurement: Alongside temperature sensing, this device can measure a voltage from 0V to Vcc, which is useful for power supply monitoring or battery management.
  • High Accuracy: Precision is key in monitoring, and the LTC2995 offers an impressive accuracy of ±1°C for internal temperature measurements and ±3°C for remote diode measurements.
  • Programmable Alert Outputs: The device includes programmable overtemperature and undertemperature alert outputs, allowing for immediate response to abnormal conditions.
  • I2C/SMBus Compatible Interface: For easy integration into existing systems, the LTC2995 features an I2C/SMBus compatible interface, facilitating communication with microcontrollers and other digital devices.
  • Wide Operating Temperature Range: The LTC2995IUD#PBF is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability under extreme conditions.

Applications

The versatility of the LTC2995IUD#PBF makes it suitable for a variety of applications, including:

  • Computer Systems
  • Telecommunications Equipment
  • Industrial Systems
  • Environmental Monitoring
  • Battery-Powered Devices

Package Information

The LTC2995IUD#PBF is offered in a compact 12-lead QFN package, which provides a space-efficient solution for PCB designs. Its small footprint and low-profile design make it ideal for space-constrained applications.

Quality and Reliability

Linear Technology ensures that all of its products meet the highest quality and reliability standards, and the LTC2995IUD#PBF is no exception. This product is manufactured to work reliably in a range of environments, providing peace of mind for critical system monitoring tasks.

You May Also Be Interested in

Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9749 $50.5733
41+ $2.4409 $100.0769
64+ $2.3647 $151.3408
88+ $2.2884 $201.3792
114+ $2.2121 $252.1794
152+ $1.9833 $301.4616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess