EN
  • EN
  • DE

MIC5331-PNYMT-TR

Part No MIC5331-PNYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.85V3V 0.3A/0.3A 8-Pin TDFN EP T/R / IC REG LDO 3V/2.85V 0.3A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.85V, 3V
Voltage Dropout (Maximum) 0.24V @ 300mA, 0.24V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 50μA ~ 75μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788749-MIC5331-PNYMT-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5331
Introduction Date February 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5331-PNYMT-TR CAD Model

Description

Microchip Technology MIC5331-PNYMT-TR

The MIC5331-PNYMT-TR from Microchip Technology is a robust, high-performance dual LDO (Low Dropout Regulator) designed to provide precise voltage regulation with low noise, high PSRR (Power Supply Rejection Ratio), and low quiescent current. This dual LDO is ideal for noise-sensitive applications such as RF systems, portable devices, and precision instrumentation that require a clean and stable power supply.

Key features of the MIC5331-PNYMT-TR include:

  • Dual Output: The device offers two independent LDOs, which can supply up to 150mA of output current each. This feature allows for simultaneous regulation of different voltage levels, catering to systems with multiple power requirements.
  • High PSRR: With an excellent power supply rejection ratio, this LDO minimizes the impact of supply voltage variations on the output voltage, ensuring a stable power supply even under fluctuating input conditions.
  • Low Noise: The MIC5331 is designed to maintain low output voltage noise, making it suitable for sensitive analog and RF circuits where noise can significantly impact performance.
  • Low Quiescent Current: The device is optimized for battery-powered applications due to its low quiescent current, which extends battery life by minimizing power consumption when the device is in standby mode.
  • High Accuracy: The output voltage accuracy of the MIC5331-PNYMT-TR is within ±2%, ensuring reliable operation of the powered device.
  • Thermal Shutdown and Current Limit: Built-in safety features include thermal shutdown protection and current limit to protect the device and the application from damage due to overheating and overcurrent conditions.

The MIC5331-PNYMT-TR is available in a small 10-pin 2x2mm MLF® package, making it suitable for space-constrained applications. Moreover, its wide operating temperature range from -40°C to +125°C ensures reliable performance across various environmental conditions.

With its combination of dual outputs, low noise, high PSRR, and low quiescent current, the MIC5331-PNYMT-TR is an excellent choice for designers looking to optimize their power management solutions in both portable and stationary applications. Microchip Technology's commitment to quality and performance makes this LDO a dependable component for any power-sensitive design.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess